Samsung logo

Samsung Galaxy A52s 5G SM-A528B 16.5 cm (6.5") Hybrid Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74465
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy A52s 5G SM-A528B 16.5 cm (6.5") Hybrid Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Black:

Samsung Galaxy A52s 5G SM-A528B, 16.5 cm (6.5"), 6 GB, 128 GB, 64 MP, Android 11, Black

Long summary description Samsung Galaxy A52s 5G SM-A528B 16.5 cm (6.5") Hybrid Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Black:

Samsung Galaxy A52s 5G SM-A528B. Display diagonal: 16.5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 778G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: Black. Weight: 189 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.