location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM400TSN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-400TSN
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 101.6 cm (40")
  • - 8 ms 3000:1
  • - 290 W
Long product name Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black :
The long product name of Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SM400TSn - 40" LCD touchscreen, 1360 x 768, 400 cd/m², 3000:1, 8ms, DDC 2B, Black
More>>>
Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black:
The official description of Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Large Format Display can be your first point of contact with your audience and the SAMSUNG SyncMaster 400TSn is sure to leave a good first impression. Our unique integrated touch screen solution allows for convenient set-up and enhances the user experience. Plus, the networking capabilities and built-in speakers will deliver the greater operational efficiency and impact you’ve come to expect from a SAMSUNG LFD.

enhanced colour with DNIe Pro
New technology of SAMSUNG :
- Brighter and clearer Images
- Video signal: AV, S-Video, Component, HDMI (Not PC Signal).

power saving system
DPMS (Display Power Management Signalling) uses 1W in stand-by mode and the monitor goes to stand-by mode automatically after checking its status.

pivot technology
Flexible Pivot Function that freely rotates around 90˚degrees, allowing you to easily view a vertical image or text without mouse scrolling.
This function gives you more flexibility, supporting presentations in portrait mode.
VESA wall mount standard.

Short summary description Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black:
This short summary of the Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM400TSN, 101.6 cm (40"), 8 ms, Black

Long summary description Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black:
This is an auto-generated long summary of Samsung SM400TSN computer monitor 101.6 cm (40") Touchscreen Black based on the first three specs of the first five spec groups.

Samsung SM400TSN. Display diagonal: 101.6 cm (40"), Response time: 8 ms, Viewing angle, horizontal: 158°, Viewing angle, vertical: 158°. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
Touchscreen *
Yes
Display brightness
400 cd/m²
Response time *
8 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
158°
Viewing angle, vertical
158°
Display number of colours *
16.78 million colours
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
RS-232 ports
1
Power
Power consumption (typical) *
290 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (with stand)
973 mm
Depth (with stand)
645 mm
Height (with stand)
311 mm
Weight (without stand)
28.6 kg
Other features
Dimensions (WxDxH)
973 x 584 x 128 mm
Dimensions (W x D x H) with stand
973 x 645 x 311 mm
Speakers
2 x 10W