location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SLA-612DN camera lens SLR Standard lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLA-612DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLA-612DN
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:18:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SLA-612DN camera lens SLR Standard lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Standard lens Black
  • - Aperture range (F-F): 1.6 - 300
  • - Maximum aperture number: 300
  • - Auto focus Manual focus
Long product name Samsung SLA-612DN camera lens SLR Standard lens Black :
The long product name of Samsung SLA-612DN camera lens SLR Standard lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2" CS-mount Auto Iris Lens, VGA, F 6-12 mm, 53g, Black
More>>>
Samsung SLA-612DN camera lens SLR Standard lens Black:
The official description of Samsung SLA-612DN camera lens SLR Standard lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SLA-612DN CS-mount Varifocal Lens has a focal length of 6-12mm (F1.6). The Auto Iris feature is produces consistent video signals and adjusts the camera to changing light levels. Focus and zoom are manually controlled.

Short summary description Samsung SLA-612DN camera lens SLR Standard lens Black:
This short summary of the Samsung SLA-612DN camera lens SLR Standard lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SLA-612DN, Standard lens, 6 - 300 mm, Auto focus

Long summary description Samsung SLA-612DN camera lens SLR Standard lens Black:
This is an auto-generated long summary of Samsung SLA-612DN camera lens SLR Standard lens Black based on the first three specs of the first five spec groups.

Samsung SLA-612DN. Component for: SLR, Lens type: Standard lens, Lens viewing angle, horizontal: 65.3°. Camera brands compatibility: Samsung, Lens colour: Transparent. Product colour: Black. Length: 17.9 mm, Weight: 53 g. Dimensions (WxDxH): 40.4 x 43.5 x 45.7 mm

Lens system
Component for *
SLR
Lens type *
Standard lens
Lens viewing angle, horizontal
65.3°
Aperture range (F-F)
1.6 - 300
Focus adjustment
Auto/Manual
Lens viewing angle, vertical
47.7°
Lens viewing angle, diagonal
86.4 - 38.8°
Focal length range
6 - 300 mm
Minimum aperture number *
1.4
Maximum aperture number *
300
Back focus
1.21 cm
Sensor type
CCD
Lens system
Optical sensor size
25.4 / 3 mm (1 / 3")
Performance
Auto focus
Yes
Manual focus
Yes
Lens colour
Transparent
Camera brands compatibility *
Samsung
Design
Product colour
Black
Weight & dimensions
Length
17.9 mm
Weight
53 g
Other features
Dimensions (WxDxH)
40.4 x 43.5 x 45.7 mm