Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SLA-12240 camera lens SLR Standard lens Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLA-12240
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLA-12240
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10189
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 14 May 2019 11:24:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SLA-12240 camera lens SLR Standard lens Black :
The short editorial description of Samsung SLA-12240 camera lens SLR Standard lens Black

1/5.08 cm (2") C-mount, Zoom 20x, F 1.6, 1.3 MP, 2.6 kg, Black
More>>>
Samsung SLA-12240 camera lens SLR Standard lens Black:
The official marketing text of Samsung SLA-12240 camera lens SLR Standard lens Black as supplied by the manufacturer

The SLA-12240 C-mount Motorized Zoom Lens has a focal length of 12 - 240mm, is designed to be used with a 1/2" CCD sensor and offers 20x zoom. It also comes with built-in presets. Auto Iris (video) feature produces consistent video signals, and it adjusts camera to changing light levels. The lens operates in the 14 to 122°F (-10 to 50°C) temperature range.

Short summary description Samsung SLA-12240 camera lens SLR Standard lens Black:
This short summary of the Samsung SLA-12240 camera lens SLR Standard lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SLA-12240, SLR, Standard lens, 0 - 1.6, Auto, 12 - 240 mm, 30.8°

Long summary description Samsung SLA-12240 camera lens SLR Standard lens Black:
This is an auto-generated long summary of Samsung SLA-12240 camera lens SLR Standard lens Black based on the first three specs of the first five spec groups.

Samsung SLA-12240. Component for: SLR, Lens type: Standard lens, Aperture range (F-F): 0 - 1.6. Camera brands compatibility: Samsung, Operating temperature (T-T): 10 - 50 °C. Product colour: Black. Weight: 2.6 kg. Magnification: 20x, Dimensions (WxDxH): 116 x 223.5 x 135 mm

Lens system
Component for *
What this product is used as a part of (component for).
SLR
Lens type *
Category of lens e.g. tele, close-up, macro.
Standard lens
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
0 - 1.6
Focus adjustment
Auto
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
12 - 240 mm
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
30.8°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
23°
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 2 mm (1 / 2")
Performance
Camera brands compatibility *
The brands of camera that can be used with this product.
Samsung
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 50 °C
Design
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Other features
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
20x
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
116 x 223.5 x 135 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details