location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-SCF4500 tray/feeder Multi-Purpose tray 550 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-SCF4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-SCF4500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086172783
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 13:03:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-SCF4500 tray/feeder Multi-Purpose tray 550 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-Purpose tray
  • - 550 sheets
  • - Supported media weight(s): 60 - 163 g/m²
More>>>
Short summary description Samsung SL-SCF4500 tray/feeder Multi-Purpose tray 550 sheets:
This short summary of the Samsung SL-SCF4500 tray/feeder Multi-Purpose tray 550 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-SCF4500, Multi-Purpose tray, 550 sheets, 60 - 163 g/m², Plain Paper / Thin Paper / Bond / Punched / Pre-Printed / Recycled / Envelope / Label / CardStock..., A4 / A5 / A6 / Letter / Legal / Oficio / Folio / JIS B5 / ISO B5 / Executive / Statement /..., 433 mm

Long summary description Samsung SL-SCF4500 tray/feeder Multi-Purpose tray 550 sheets:
This is an auto-generated long summary of Samsung SL-SCF4500 tray/feeder Multi-Purpose tray 550 sheets based on the first three specs of the first five spec groups.

Samsung SL-SCF4500. Type: Multi-Purpose tray, Maximum capacity: 550 sheets, Supported media weight(s): 60 - 163 g/m². Media types supported: Plain Paper / Thin Paper / Bond / Punched / Pre-Printed / Recycled / Envelope / Label / CardStock..., Media size (tray 1): A4 / A5 / A6 / Letter / Legal / Oficio / Folio / JIS B5 / ISO B5 / Executive / Statement /.... Width: 433 mm, Depth: 459.3 mm, Height: 145.8 mm. Package weight: 11.9 kg

Features
Type *
Multi-Purpose tray
Maximum capacity
550 sheets
Supported media weight(s)
60 - 163 g/m²
Media formats
Media types supported
Plain Paper / Thin Paper / Bond / Punched / Pre-Printed / Recycled / Envelope / Label / CardStock / Letterhead / Thick / Coloured / Archive
Media size (tray 1)
A4 / A5 / A6 / Letter / Legal / Oficio / Folio / JIS B5 / ISO B5 / Executive / Statement / PostCard 4x6 / Envelope B5 / Envelope Monarch / Envelope COM-10 / Envelope DL / Envelope C5 / Envelope C6 / Custom
Weight & dimensions
Width
433 mm
Depth
459.3 mm
Height
145.8 mm
Weight
9.8 kg
Packaging data
Package weight
11.9 kg