location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiXpress M5370LX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M5370LX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086013277
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:43:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 53 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Samsung Mobile Print
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 4096 MB 1000 MHz
  • - 49 kg
Warranty: 1 year
Long product name Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm :
The long product name of Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1GHz, RAM 4GB, Print: 1200x1200DPI, 53ppm, Copy: 600x600DPI, 53ppm, Scan: 600x600DPI, 50ipm, Fax: 33.6kbps, 10.1" LCD, USB 2.0, Gigabit Ethernet, 49kg
More>>>
Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm:
The official description of Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SMART Touch

Touch to print, just like on a tablet. With the Samsung SMART UI Center, you'll get intuitiveness, usability and extendibility at the same time, for perfect compatibility with various Android-based smart devices. Samsung SMART UI Center is a pioneering printing UI based on the Android OS.

Preloaded Applications and Widgets

Printing applications are preloaded, including Copy, Scan/Send, Box, Job Status, Counter, Settings, Build Job, Address Book and Help, which provide users with more convenient usability. Plus, there are custom widgets for creating instant, one-tap access to frequently used functions.

SMART Use

The Real Preview Function is available in preloaded applications such as Copy, Send and Box. You can further extend usability with direct web access through the web browser to quickly print various web contents, such as maps, pictures, emails and more without a PC.

SMART Manage

Enhance the UI by arranging and managing the environment by user with My Page. Simply customize the My Page settings and Quick Menu for each user and you can keep track of an individual’s usage, control accessibility and more. Administrators can also create quick custom apps directly on the devices.

High Scan Rate and Fast Print Processing

Dual-Scan ADF technology delivers scanning speeds of up to 55 single-sided images per minute (ipm) and up to 80 double-sided ipm. This workhorse MFP also prints up to 53 pages per minute (ppm).* A 1 GHz dual-core CPU provides the power and capacity to swiftly accomplish various print and copy jobs.
*Specs apply to M5370LX model only.

High-Quality Print Output

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology automatically sharpens the focus of both graphics and text to deliver sharp, clean output. With an exceptional resolution of 1,200 x 1,200 effective dpi, your scans, printouts and company will always look professional.

Low TCO Printing

Handle heavy printing volumes while maximizing resource-efficiency and reducing labor costs with ultra-high-yield toner cartridges and drums. Flexible options range from toners that yield 30,000 standard black and white pages, as well as a drum that yields 100,000 pages.

eXtensible Open Architecture (XOA)

The XOA web platform supports an array of server-based productivity solutions. From the UI, users can tap into a robust lineup of web-connected solutions. From the server, printer network managers can easily install and manage custom solutions tailored for your business.

Tailor-Made MFPs

Meet specific needs with various configuration capabilities. Factory-provided modules serve as a basis upon which different components are chosen, and a wide array of optional components can be added, including a wireless and NFC option, up to three extra paper cassettes, memory expansion and a stand.

Short summary description Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm:
This short summary of the Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress M5370LX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm:
This is an auto-generated long summary of Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress M5370LX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
53 ppm
Duplex print speed (ISO/IEC 24734) mono
48 ipm
Time to first page (black, normal)
7.5 s
Skip blank page function
Yes
Economical printing
Yes
Secure printing
Yes
Secure PDF printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
53 cpm
Time to first copy (black, normal)
4.5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Background adjustment function
Yes
Auto fit function
Yes
Copy margin (auto center)
Yes
Copy margin (custom)
Yes
Center erase function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, SMB, USB
Scan speed (black)
53 inch/min
Scan speed (colour)
53 inch/min
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
500 locations
Distinctive ring
Yes
Caller ID
Yes
Features
Maximum duty cycle *
300000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, PDF 1.7
Input & output capacity
Total number of input trays *
1
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
3240 sheets
Maximum output capacity
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper
Paper handling
Multi-purpose tray media types
Hole punched paper, Letterhead, Thick paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
IP address filtering
Yes
HDD overwrite
Yes
Number of HDD overwrites
9
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Samsung Mobile Print
Performance
Maximum internal memory
4096 MB
Memory slots
1
Internal storage capacity
320 GB
Internal memory *
4096 MB
Processor frequency
1000 MHz
Processor cores
2
Sound pressure level (printing)
56 dB
Sound pressure level (duplex printing)
56 dB
Sound pressure level (copying)
58 dB
Sound power level (standby)
37 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.6 cm (10.1")
Display resolution
960 x 600 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
1000 W
Power consumption (average operating)
900 W
Power consumption (PowerSave)
1.5 W
Power consumption (standby)
30 W
Power consumption (sleep)
1.5 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
3.9 kWh/week
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Ubuntu 10.04, Ubuntu 11.04
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Certificates
Certification
EPEAT: Silver
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
630 mm
Depth
506 mm
Height
635 mm
Weight
49 kg
Packaging data
Package width
800.1 mm
Package depth
584.2 mm
Package height
696 mm
Package weight
59 kg
Other features
Supported network protocols
TCP / IPv4 / HTTP / HTTPS / SNMP (v1.2 / v3) / LDAP / LDAPS / SMTP / SSL / TLS / IPSec / DNS / WINS / SLP / Bonjour / SSDP / DDNS / DHCP / BOOTP / IPv6 / NetBIOS over TCP / IP
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:47:17
Uk has collected 1 expert review for Samsung MultiXpress M5370LX Laser A4 1200 x 1200 DPI 53 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%