location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M4370LX/XSG
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:15:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 4096 MB Built-in processor 1000 MHz
  • - 49 kg
Long product name Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm :
The long product name of Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" LCD Touch-Screen, 960 x 600, 2 GB, 320 GB HDD, USB 2.0, Ethernet, Print: 1200 x 1200 dpi, Duplex, Copy: 43 cpm, 1200 x 1200 dpi, Duplex, Scan: 600 x 600 dpi
More>>>
Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm:
The official description of Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Preloaded Applications and Widgets
It’s all about convenience and flow. Your favourite applications such as Copy, Scan / Send, Box, Job Status, Address Book and Help come preloaded while custom widgets provide instant access to frequently used functions.

Touch to Print, Just Like on a Tablet
Innovation and usability is built into the SMART MultiXpress M5370LX/M4370LX. The Samsung SMART UX Centre is the first smart Android™ printing UX that is intuitive, extendible and ensures compatibility with various Android™-based devices.

Faster Scanning and Fuss-free Printing
The SMART MultiXpress M5370LX / M4370LX is equipped with Dual-Scan ADF technology that delivers faster scanning speeds of up to 55single-sided image per minute (ipm) and a 1 GHz dual-core CPU that powers printing at 43pages per minute (ppm). With high-performance speed printing, businesses can work smoothly and operate more efficiently.

Stand Out With Sharp, High-quality Print Output
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. A superior resolution of 1200 x 1200 effective dpi ensures that everything you do will stand out.

Save Resources With Low TCO Printing
Reduce labour costs for heavy printing with ultra-high-yield toner cartridges and drums. Toners that yield 30000 standard B&W pages and drums that yield 100000 will lower your TCO and reduce waste.

Short summary description Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-M4370, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Samsung SL-M4370. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Samsung A4 Multifunction SMART multiXpress M4370LX
Samsung A4 Multifunction SMART multiXpress M4370LX

A New Way of Printing for Smart and Innovative Businesses

Enjoy preloaded applications and widgets
Enjoy preloaded applications and widgets

It’s all about convenience and flow. Your favorite applications such as Copy, Scan/Send, Box, Job Status, Address Book and Help come preloaded while custom widgets provide instant access to frequently used functions.

Touch to print, just like on a tablet
Touch to print, just like on a tablet

Innovation and usability is built into the SMART MultiXpress M5370LX/M4370LX. The Samsung SMART UX Center is the first smart Android™ printing UX that is intuitive, extendible and ensures compatibility with various Android-based devices.

Faster scanning and fuss-free printing
Faster scanning and fuss-free printing

The SMART MultiXpress M5370LX/M4370LX is equipped with Dual-Scan ADF technology that delivers faster scanning speeds of up to 55single-sided image per minute (ipm) and a 1 GHz dual-core CPU that powers printing at 43pages per minute (ppm). With high-performance speed printing, businesses can work smoothly and operate more efficiently.

Stand out with sharp, high-quality print output
Stand out with sharp, high-quality print output

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. A superior resolution of 1,200 x 1,200 effective dpi ensures that everything you do will stand out.

Save resources with low TCO printing
Save resources with low TCO printing

Reduce labor costs for heavy printing with ultra-high-yield toner cartridges and drums. Toners that yield 30,000 standard B&W pages and drums that yield 100,000 will lower your TCO and reduce waste.

Expand use with independent functions and extensibility
Expand use with independent functions and extensibility

The interface also provides the Real Preview function from preloaded applications such as Copy, Send and Box. You can also get direct web access through the Android™ web browser to quickly print web content without a PC.

Personalize your experience through My Page
Personalize your experience through My Page

Modify the My Page settings and Quick Menu for each user to keep track of an individual’s usage, control accessibility and more. Administrators can customize the UI by creating quick custom apps directly on the devices.

Create the printing environment that suits your needs with partner solutions.
Create the printing environment that suits your needs with partner solutions.

Numerous certified partner solutions are available through the Samsung XOA platform for further customization.

Samsung’s Business Core™ Printing Solutions (BCPS)
Samsung’s Business Core™ Printing Solutions (BCPS)

Samsung’s Business Core™ Printing Solutions (BCPS) work as efficiently as you do with secure, cost-effective print operations. These solutions require no dedicated server or IT resources and reduces unnecessary printing and supply use.

Samsung Wireless & NFC printing option
Samsung Wireless & NFC printing option

With Samsung Wireless & NFC printing, you can simply tap your smart device to access various mobile printing solutions including user authentication, secure printing, easy wireless setup and device cloning.

Configurable devices for optimized performance
Configurable devices for optimized performance

The SMART MultiXpress M5370LX/M4370LX is unique configuration can accommodate businesses of all sizes and industries. Factory-provided modules serve as the foundation for
adding various components and customizing with optional components.

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
60 s
Time to first page (black, normal)
8 s
Skip blank page function
Yes
Economical printing
Yes
Eco printing function
Yes
Auto continue printing function
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
43 cpm
Time to first copy (black, normal)
5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Background adjustment function
Yes
Copy margin (auto center)
Yes
Copy margin (custom)
Yes
Center erase function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, SMB, USB
Scan speed (black)
43 ppm
Duplex scan speed (black)
70 ppm
Image formats supported
JPEG XR
Document formats supported
PDF, XPS
Scan drivers
TWAIN
Features
Recommended duty cycle
0 - 10000 pages per month
Maximum duty cycle *
250000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF) output capacity
10 sheets
Maximum input capacity
3240 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Oficio
Envelopes sizes
10, B5, C5, C6, DL, Monarch
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Supported network protocols (IPv4)
TCP/IPv4 / HTTP / HTTPS / SNMP (v1.2/v3) / LDAP / LDAPS / SMTP / SSL/TLS / IPSec / DNS / WINS / SLP / Bonjour / SSDP /DDNS / DHCP/BOOTP
Performance
Maximum internal memory
4096 MB
Internal storage capacity
320 GB
Internal memory *
4096 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
58 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.6 cm (10.1")
Display resolution
960 x 600 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
1000 W
Power consumption (printing)
800 W
Power consumption (ready)
30 W
Power consumption (sleep)
1.5 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
3.4 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Certificates
Certification
New Blue Angel, Energy Star 2.0, EPEAT Silver
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
630 mm
Depth
506 mm
Height
630 mm
Weight
49 kg
Other features
Duplex
Yes
Brand Image Product code Product Stock Price from
Samsung SL-X7600GX multifunction printer Laser A3 1200 x 1200 DPI 60 ppm Samsung SL-X7600GX multifunction printer Laser A3 1200 x 1200 DPI 60 ppm
(show image)
SL-X7600GX SL-X7600GX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Xpress SL-X4250LX multifunction printer Laser A3 1200 x 1200 DPI 25 ppm Samsung Xpress SL-X4250LX multifunction printer Laser A3 1200 x 1200 DPI 25 ppm
(show image)
SL-X4250LX SL-X4250LX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm
(show image)
SL-X4300LX SL-X4300LX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Xpress SL-X4220RX multifunction printer Laser A3 1200 x 1200 DPI 22 ppm Samsung Xpress SL-X4220RX multifunction printer Laser A3 1200 x 1200 DPI 22 ppm
(show image)
SL-X4220RX SL-X4220RX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Xpress SL-K4250RX multifunction printer Laser A3 1200 x 1200 DPI 25 ppm Samsung Xpress SL-K4250RX multifunction printer Laser A3 1200 x 1200 DPI 25 ppm
(show image)
SL-K4250RX SL-K4250RX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm
(show image)
SL-M4580FX M4580FX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ProXpress M4070FR Laser A4 1200 x 1200 DPI 42 ppm Samsung ProXpress M4070FR Laser A4 1200 x 1200 DPI 42 ppm
(show image)
SL-M4070FR M4070FR 0.00
(excl. VAT)
0 (incl. VAT)