Samsung logo

Samsung Xpress M2675F Laser A4 4800 x 600 DPI 27 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145031
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung Xpress M2675F Laser A4 4800 x 600 DPI 27 ppm:

Monochrome, Print/Scan/Copy/Fax, 27ppm, 4800 x 600 dpi, 2-line LCD, 128MB (RAM), 600 MHz (CPU), USB 2.0, 11.3 kg

Samsung Xpress M2675F Laser A4 4800 x 600 DPI 27 ppm:

No more waiting. Samsung’s high-performance Xpress M2675F Series multi-function Printers deliver great results fast as well as cutting costs

Print fast, don’t wait
However demanding your professional printing needs, a Samsung Xpress M2675F Series gives you great results – fast. Save time by printing even complex documents at speeds of up to 26 pages per minute (PPM) thanks to a powerful 600MHz processor and 128MB of memory. With the Cortex-A5 Core, it’s up to 25.6% faster than earlier models, making it one of the fastest printers in its class. That means it helps you to work faster, be more flexible and more productive.

Give a good impression with great print quality
Now impressive professional-quality prints are possible for everyone. Your Samsung Xpress M2675F Series delivers sharp, clear prints that are sure to make a big impact. Thanks to its 4800 x 600 dpi effective resolution and Rendering Engine for Clean Page (ReCP) technology, you can enjoy higher performance and quality without the need for a bulky larger printer. What’s more, quality-boosting features give you more detail, smoother images and clearer text.

High-resolution printing
Even complex images and small text are delivered in fine, detailed prints, thanks to high-resolution print quality up to 4800 x 600 dpi effective.

Edge enhancement
Enjoy clearer text and more vivid images thanks to edge enhancement, which gives them a far more polished and well-defined edge.

Great copying and clear, colourful scanning
With your Samsung Xpress M2675F Series, superior-quality copies and scans are now a reality. Great performance means fine text and images are sharper, delivering much more legible text and vibrant, smooth images.

Enhance fine lines and small text
Unlike some others, Samsung Xpress M2675F Series ensure thin lines and small text are captured when scanning or copying. De-Integrated Cavity Effect(De-ICE) technology maximises the amount of text that is captured, delivering higher-quality prints and scans.

No more halftone patterns
With a Samsung Xpress M2675F Series, you can remove halftone patterns on images and enjoy the clear and smooth images you need for truly professional print results.

Produce more types of documents with support for heavy media
Busy small-business professionals can stay productive by using a variety of paper types with Xpress M2625D. This small yet robust printer can handle up to 220 grams per square meter (gsm) media, which includes paper, labels, cards, envelopes and overhead projector (OHP) transparencies. This flexibility can help small businesses stay adaptable for various business needs. The paper types can be conveniently selected from the multipurpose (MP) tray.

Print with more paper types for all kinds of uses
Whatever you need to print, your Samsung Xpress M2675F Series can handle it. The small but robust printer can use a range of media up to 220 grams per square meter (gsm), including paper, labels, cards, envelopes and overhead projector (OHP) transparencies. You can easily select the paper type you need from the multipurpose (MP) tray, so it’s convenient as well as flexible.

Cut energy and supply consumption
With Easy Eco Driver, you can make savings of up to 20% on toner and paper as well as reducing your energy usage. It helps you cut down on page elements that use high amounts of toner, such as images and bold type fonts, or lighten text so that less toner is required. You can preview and edit your documents before print-ing, to make sure that the output meets your needs in terms of efficiency and also quality. Eco Simulator also shows you the estimated reduction percentage of CO2, electricity, and paper, so you can see the difference for yourself.

Cut costs with Separated Toner System
With Samsung’s Separated Toner System, the toner cartridge and imaging unit are supplied separately. This means you only need to buy the toner cartridge when it’s empty, so the overall cost of running the printer – and the cost per page – is reduced. Installation is also easy, so you can spend less time maintaining your printer as well as less money. You can balance your budget as well as meet all your printing needs

Monitor and manage your printer easily
Samsung’s Easy Printer Manager lets you look after your printer’s settings, device status, supply ordering and faxing – all in one place. You can conveniently see error reports and monitor the status of your printer and its supplies, as well as manage settings remotely. It’s all provided in one single interface that brings together all your Samsung Printer’s settings and applications.

Better for your budget and the planet
Cut your toner and paper costs with the One-Touch Eco Button. It’s optimised, so just a click of the button allows you to easily use N-up and duplex printing, which lets you print multiple document pages on a single sheet and skip wasteful blank pages. With toner save mode, you can also reduce toner use and bring your printing costs down even more.

One Touch Print Screen
With one-touch print screen button, you can easily and quickly print the screen’s contents with just one touch. It automatically prints exactly what appears on the screen without having to go through the usual process of capturing, pasting, and printing the screen.

Fax
Thanks to built-in fax capabilities, you don’t need a separate fax machine anymore. You can also transmit faxes remotely from your mobile devices, so you can send that important document wherever you are, without needing to return to your home or office.

Short summary description Samsung Xpress M2675F Laser A4 4800 x 600 DPI 27 ppm:

Samsung Xpress M2675F, Laser, Mono printing, 4800 x 600 DPI, Mono copying, A4, Black, White

Long summary description Samsung Xpress M2675F Laser A4 4800 x 600 DPI 27 ppm:

Samsung Xpress M2675F. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.