location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-HPU501F printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-HPU501F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-HPU501F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086369152
Category:
Components needed to build a printer.
Printer Kits Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2019 08:58:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung SL-HPU501F printer kit:
This short summary of the Samsung SL-HPU501F printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-HPU501F, Black, MultiXpress K7600GX MultiXpress K7600LX MultiXpress K7500GX MultiXpress K7500LX, 426.3 mm, 179.3 mm, 137.4 mm, 20 kg

Long summary description Samsung SL-HPU501F printer kit:
This is an auto-generated long summary of Samsung SL-HPU501F printer kit based on the first three specs of the first five spec groups.

Samsung SL-HPU501F. Product colour: Black, Compatibility: MultiXpress K7600GX MultiXpress K7600LX MultiXpress K7500GX MultiXpress K7500LX. Width: 426.3 mm, Depth: 179.3 mm, Height: 137.4 mm. Products per pallet: 1 pc(s)

Features
Product colour
Black
Compatibility
MultiXpress K7600GX MultiXpress K7600LX MultiXpress K7500GX MultiXpress K7500LX
Weight & dimensions
Width
426.3 mm
Weight & dimensions
Depth
179.3 mm
Height
137.4 mm
Weight
20 kg
Logistics data
Products per pallet
1 pc(s)