Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-HCF001B 2100sheets

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-HCF001B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-HCF001B show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8806086015981
Category
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
trays & feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22345
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 06 Jan 2018 20:33:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung SL-HCF001B 2100sheets:
This short summary of the Samsung SL-HCF001B 2100sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-HCF001B, 2100 sheets, 554 mm, 454 mm, 387 mm, 28 kg, 33.1 kg

Long summary description Samsung SL-HCF001B 2100sheets:
This is an auto-generated long summary of Samsung SL-HCF001B 2100sheets based on the first three specs of the first five spec groups.

Samsung SL-HCF001B. Maximum capacity: 2100 sheets. Width: 554 mm, Depth: 454 mm, Height: 387 mm

Features
Maximum capacity
Maximum number of sheets.
2100 sheets
Weight & dimensions
Width
The measurement or extent of something from side to side.
554 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
454 mm
Height
The measurement of the product from head to foot or from base to top.
387 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28 kg
Package weight
Weight of the packaged product.
33.1 kg
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Deutschland 5 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
X