location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-FIN001M tray/feeder 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-FIN001M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-FIN001M show
Show alternative article codes used in the online market place
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2018 12:00:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung SL-FIN001M tray/feeder 500 sheets:
This short summary of the Samsung SL-FIN001M tray/feeder 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-FIN001M, 500 sheets, 60 - 163 g/m², 435 mm, 386 mm, 282 mm, 10.4 kg

Long summary description Samsung SL-FIN001M tray/feeder 500 sheets:
This is an auto-generated long summary of Samsung SL-FIN001M tray/feeder 500 sheets based on the first three specs of the first five spec groups.

Samsung SL-FIN001M. Maximum capacity: 500 sheets, Supported media weight(s): 60 - 163 g/m². Width: 435 mm, Depth: 386 mm, Height: 282 mm

Features
Maximum capacity
500 sheets
Supported media weight(s)
60 - 163 g/m²
Weight & dimensions
Width
435 mm
Depth
386 mm
Height
282 mm
Weight
10.4 kg