Samsung logo

Samsung Xpress SL-C4060FX multifunction printer Laser A3 9600 x 600 DPI 40 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185134
Info modified on:
14 Mar 2024, 19:44:14
Short summary description Samsung Xpress SL-C4060FX multifunction printer Laser A3 9600 x 600 DPI 40 ppm Wi-Fi:

Samsung Xpress SL-C4060FX, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A3, Black, White

Long summary description Samsung Xpress SL-C4060FX multifunction printer Laser A3 9600 x 600 DPI 40 ppm Wi-Fi:

Samsung Xpress SL-C4060FX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.