location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK-DH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276151052 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:30:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs :
The long product name of Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SK-DH - Stacking Kit for Samsung 24 in. wide Front Load Laundry Pairs
More>>>
Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs:
The official description of Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung SK-DH Laundry Stacking Kit is compatible with Samsung 24 in. wide front load washers and dryers and saves you space in your home. To utilize your limited laundry space efficiently, you can use the stacking kit to fasten and organize your units with the dryer on top of the washer.

Short summary description Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs:
This short summary of the Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs, Feet, Samsung, WW90K7415OW/EC, DV80F5E5HGW/EC, 142 mm, 60 mm, 130 mm

Long summary description Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs:
This is an auto-generated long summary of Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs based on the first three specs of the first five spec groups.

Samsung SK-DH - Stacking Kit for 24 in. wide Front Load Laundry Pairs. Type: Feet, Brand compatibility: Samsung, Compatibility: WW90K7415OW/EC, DV80F5E5HGW/EC. Width: 142 mm, Depth: 60 mm, Height: 130 mm

Features
Brand compatibility *
Samsung
Type *
Feet
Compatibility
WW90K7415OW/EC, DV80F5E5HGW/EC
Weight & dimensions
Width
142 mm
Depth
60 mm
Height
130 mm
Weight
330 g
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)