Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Display
- - Brand compatibility: Lenovo Series 5 Np530u4e X01my
- - Display type: LCD 35.6 LED backlight
- - 1 pc(s)
Long product name Samsung SIC1081567LCD0 laptop spare part Display
:
Series 5 Np530u4e X01my 14.0 replacement laptop LCD screen
The long product name of Samsung SIC1081567LCD0 laptop spare part Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Series 5 Np530u4e X01my 14.0 replacement laptop LCD screen
More>>>
Short summary description Samsung SIC1081567LCD0 laptop spare part Display:
This short summary of the Samsung SIC1081567LCD0 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SIC1081567LCD0, Display, 35.6 cm (14"), Lenovo, Series 5 Np530u4e X01my
Long summary description Samsung SIC1081567LCD0 laptop spare part Display:
This is an auto-generated long summary of Samsung SIC1081567LCD0 laptop spare part Display based on the first three specs of the first five spec groups.
Samsung SIC1081567LCD0. Type: Display. Display diagonal: 35.6 cm (14"). Brand compatibility: Lenovo, Compatibility: Series 5 Np530u4e X01my