location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SIC1081274LCD0 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIC1081274LCD0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SIC1081274LCD0
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SIC1081274LCD0 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display
  • - Brand compatibility: Lenovo Series 3 Np370r4e A02my
  • - Display type: LCD 35.6 LED backlight
  • - 1 pc(s)
Long product name Samsung SIC1081274LCD0 laptop spare part Display :
The long product name of Samsung SIC1081274LCD0 laptop spare part Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 3 Np370r4e A02my 14.0 replacement laptop LCD screen
More>>>
Short summary description Samsung SIC1081274LCD0 laptop spare part Display:
This short summary of the Samsung SIC1081274LCD0 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SIC1081274LCD0, Display, 35.6 cm (14"), Lenovo, Series 3 Np370r4e A02my

Long summary description Samsung SIC1081274LCD0 laptop spare part Display:
This is an auto-generated long summary of Samsung SIC1081274LCD0 laptop spare part Display based on the first three specs of the first five spec groups.

Samsung SIC1081274LCD0. Type: Display. Display diagonal: 35.6 cm (14"). Brand compatibility: Lenovo, Compatibility: Series 3 Np370r4e A02my

Features
Type *
Display
Brand compatibility *
Lenovo
Compatibility *
Series 3 Np370r4e A02my
Display
Display diagonal
35.6 cm (14")
Display type
LCD
LED backlight
Yes
Packaging data
Quantity per pack *
1 pc(s)