location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GU5.3 MR16 7W 6-pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-M8W085AD1EU-6PACK
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:25:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - G5.3 7 W
  • - Luminous flux: 350 lm Bulb lifetime: 25000 h Warm white
  • - Colour temperature: 2700 K Beam angle (max): 40° Color Rendering Index (CRI): 80
Long product name Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3 :
The long product name of Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED, GU5.3, MR16, 7W, 2700K, 350lm, 25000h, 680cd, Class A, 6-pack
More>>>
Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3:
The official description of Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Very long lifetime
- Low energy consumption
- Standard size (ANSI) and base
- Contains no mercury & no hazardous materials
- Safe design (robust)
- Uses high quality Samsung LEDs
- Good performance with higher specification

Short summary description Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3:
This short summary of the Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GU5.3 MR16 7W 6-pack, 7 W, 35 W, G5.3, 350 lm, 25000 h, Warm white

Long summary description Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3:
This is an auto-generated long summary of Samsung GU5.3 MR16 7W 6-pack LED bulb Warm white 2700 K G5.3 based on the first three specs of the first five spec groups.

Samsung GU5.3 MR16 7W 6-pack. Bulb power: 7 W, Equivalent bulb power: 35 W, Fitting/cap type: G5.3, Luminous flux: 350 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 40°, Color Rendering Index (CRI): 80, Power factor: 0.8

Performance
Bulb size
MR16
Luminous flux *
350 lm
Bulb lifetime *
25000 h
Equivalent bulb power *
35 W
Light colour *
Warm white
Colour temperature *
2700 K
Dimmable
Yes
Beam angle (max)
40°
Color Rendering Index (CRI)
80
Power factor
0.8
Bulb power *
7 W
Fitting/cap type *
G5.3
Luminous intensity
680 cd
Power
Bulb current
670 mA
Power
Input voltage
12 V
Weight & dimensions
Diameter
5 cm
Length
55 mm
Weight
64 g
Packaging data
Quantity per pack
6 pc(s)
Package width
54 mm
Package depth
54 mm
Package height
75 mm
Package weight
94 g
Other features
Energy efficiency class (old)
A
Technical details
Start-up time
0.3 s