Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MR16 GU5.3 2700K 3.2W 6-pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-M8W04SAD0EU-6PACK
Category
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2846
This statistic is based on the 93527 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91428 free Open Icecat users.
Info modified on: 14 Jun 2019 12:52:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A :
The short editorial description of Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A

MR16, GU5.3, 2700K, 12V, 3.2W, 420 cd, 210 lm, Warm White, 6-pack
More>>>
Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A:
The official marketing text of Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A as supplied by the manufacturer

- 20W equivalent light levels and distribution by using standard (ANSI) base/socket and form factors.
- 84% less energy consumption compared to traditional lamps.
- more than 15,000 hours average operating life (7.5 times longer than halogen lamps).
- contains no mercury or hazardous materials (RoHS Compliant) / emits no UV or IR radiation.
- compatible with an extensive range of transformers.

Short summary description Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A:
This short summary of the Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MR16 GU5.3 2700K 3.2W 6-pack, 3.2 W, 20 W, GU5.3, A, 210 lm, 15000 h

Long summary description Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A:
This is an auto-generated long summary of Samsung MR16 GU5.3 2700K 3.2W 6-pack LED bulb A based on the first three specs of the first five spec groups.

Samsung MR16 GU5.3 2700K 3.2W 6-pack. Bulb power: 3.2 W, Equivalent bulb power: 20 W, Fitting/cap type: GU5.3. Energy efficiency class: A. Luminous flux: 210 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle: 40°, Color Rendering Index (CRI): 80, Power factor: 0.6

Performance
Luminous flux *
Luminous flux or luminous power is the measure of the perceived power of light measured in lumen. The luminous flux is a weighted sum of the power at all wavelengths in the visible band.
210 lm
Bulb lifetime *
The length of time that the bulb will last for.
15000 h
Equivalent bulb power *
More energy-efficient light technologies often require less power than original bulb technology. The equivalent bulb power compares the power of a new bulb with the power for an original bulb to produce the same amount of light.
20 W
Light colour *
The colour of the light produced by the product.
Warm white
Colour temperature *
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
2700 K
Dimmable
The ability to vary the power output. For example, a light can be 'dimmed' to half power to make it less bright.
No
Beam angle
40°
Color Rendering Index (CRI)
80
Power factor
0.6
Luminous efficacy
66 lm/W
Bulb power *
The power of the lamp, usually measured in watts (W).
3.2 W
Fitting/cap type *
The type of fitting (used in pipe plumbing systems to connect straight pipe or tubing sections, to adapt to different sizes or shapes, and for other purposes, such as regulating or measuring fluid flow) or cap (a pipe fitting used to seal the end of a pipe).
GU5.3
Luminous intensity
Luminous intensity is a measure of the wavelength-weighted power emitted by a light source as perceived by the human eye.
420 cd
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 40 °C
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Power
Bulb current
420 mA
AC input frequency
50 - 60 Hz
Bulb voltage
12 V
Weight & dimensions
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
5 cm
Length
The measurement or extent of something from end to end.
5.1 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Packaging data
Quantity per pack
6 pc(s)
Package width
The distance from one side of the packaging to the other.
70 mm
Package depth
The distance from the front to the back of the packaging.
55 mm
Package height
The distance from the top to the bottom of the packaging.
91 mm
Package weight
Weight of the packaged product.
64 g
Technical details
Bulb size
MR16
Colour
Product colour
The colour e.g. red, blue, green, black, white.
White