location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SI-I8W141UL1EU 6-pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-I8W141UL1EU-6PACK
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:51:33
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E27 13.5 W
  • - Luminous flux: 810 lm Bulb lifetime: 25000 h White
  • - Colour temperature: 2700 K Beam angle (max): 330° Color Rendering Index (CRI): 80
  • - 220-240 V 50 - 60 Hz
Long product name Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27 :
The long product name of Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E27, 13.5W, 60lm/W, 2700K, 330°, 25000h, CRI >80, PF >0.9, Class A, 6-pack
More>>>
Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27:
The official description of Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide Beam Angle

The challenge of overcoming limited light distribution has been addressed by Samsung’s Optimum Range LED Bulbs. Utilising omni-directional light dispersement technology, they deliver a 330-degree beam spread in line with Energy Star criteria. Whereas most LED bulbs can shed light in one direction only, the Optimum Range provides a more holistic lighting solution which closely simulates the light output of standard incandescent bulbs. The result is a safe and well-lit workplace.

Dimmable

Optimum Range LED Bulbs are fully adjustable for total control of the intensity of light output. They offer a high level of compatibility that supports a wide range of dimmers including normal-phase, wall box and plug-in unit phase-cut. Featuring a smooth dimming curve and deeper dimming level, Samsung bulbs can be finely tuned to create the ideal ambient atmosphere. In addition to the enhanced aesthetics, the energy savings they provide make them a versatile and cost-efficient lighting solution for any business.

Up to 25,000 Hours of Lighting

Samsung Optimum Range LED Bulbs last up to 25 times longer than traditional incandescent lamps, resulting in a significant reduction in labour and replacement costs. This extended lifespan, combined with utility bill savings, means that a business can typically recoup initial outlay costs within short period. Each bulb provides up to 25,000 hours of lighting so that the financial benefits can be enjoyed for many years, along with bright, natural light. The advanced semiconductor design provides reliability and durability that your business can depend on.

Short summary description Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27:
This short summary of the Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SI-I8W141UL1EU 6-pack, 13.5 W, 60 W, E27, 810 lm, 25000 h, White

Long summary description Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27:
This is an auto-generated long summary of Samsung SI-I8W141UL1EU 6-pack LED bulb White 2700 K 13.5 W E27 based on the first three specs of the first five spec groups.

Samsung SI-I8W141UL1EU 6-pack. Bulb power: 13.5 W, Equivalent bulb power: 60 W, Fitting/cap type: E27, Luminous flux: 810 lm, Bulb lifetime: 25000 h, Light colour: White, Colour temperature: 2700 K, Beam angle (max): 330°, Color Rendering Index (CRI): 80, Power factor: 0.9

Performance
Luminous flux *
810 lm
Bulb lifetime *
25000 h
Equivalent bulb power *
60 W
Light colour *
White
Colour temperature *
2700 K
Dimmable
Yes
Beam angle (max)
330°
Color Rendering Index (CRI)
80
Power factor
0.9
Luminous efficacy
60 lm/W
Bulb power *
13.5 W
Fitting/cap type *
E27
Product colour
White
Power
Input voltage
220 - 240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Diameter
6.3 cm
Length
111 mm
Weight
210 g
Other features
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
A
Operating temperature (T-T)
-20 - 40 °C
Technical details
Start-up time
0.1 s