location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SHP-3700H security camera accessory Housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHP-3700H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP-3700H show
Show alternative article codes used in the online market place
Category:
Accessories for security cameras such as cables and recording equipment.
Security Camera Accessories Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2021 16:15:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SHP-3700H security camera accessory Housing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Housing
  • - Universal
  • - Housing material: Aluminium
Long product name Samsung SHP-3700H security camera accessory Housing :
The long product name of Samsung SHP-3700H security camera accessory Housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PTZ Housing Camera
More>>>
Samsung SHP-3700H security camera accessory Housing:
The official description of Samsung SHP-3700H security camera accessory Housing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Operating Temperature : -50°C ~ +50°C (-58°F ~ +122°F)
- Operating Humidity : 0 ~ 90% RH
- Materials Body : Aluminium + Poly carbonate
- Materials Bubble : Poly carbonate
- Dimensions WxHxD External : Ø228.0 x 256.0mm (8.98" x 10.08")
- Dimensions WxHxD Internal : Ø195.0 x 230.0mm (Ø7.68" x 9.06")
- Weight : 2.5Kg (5.51 lb)
- Power Consumption : Max. 47W

Short summary description Samsung SHP-3700H security camera accessory Housing:
This short summary of the Samsung SHP-3700H security camera accessory Housing data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SHP-3700H, Housing, Universal, Ivory, Aluminium, Wired, 228 mm

Long summary description Samsung SHP-3700H security camera accessory Housing:
This is an auto-generated long summary of Samsung SHP-3700H security camera accessory Housing based on the first three specs of the first five spec groups.

Samsung SHP-3700H. Type: Housing, Placement supported: Universal, Product colour: Ivory. Connectivity technology: Wired. Width: 228 mm, Height: 256 mm, Weight: 2.5 kg

Features
Type *
Housing
Placement supported *
Universal
Product colour *
Ivory
Housing material
Aluminium
Ports & interfaces
Connectivity technology
Wired
Weight & dimensions
Width
228 mm
Height
256 mm
Weight
2.5 kg
Operational conditions
Operating temperature (T-T)
-50 - 50 °C
Country Distributor
United Kingdom 1 distributor(s)