Samsung logo

Samsung DVD DRIVE SHD162 D optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18980
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung DVD DRIVE SHD162 D optical disc drive Internal:

Samsung DVD DRIVE SHD162 D, Tray, Vertical/Horizontal, EIDE/ATA, 48x, 48x, 48x

Long summary description Samsung DVD DRIVE SHD162 D optical disc drive Internal:

Samsung DVD DRIVE SHD162 D. Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: EIDE/ATA. CD write speed: 48x, CD rewrite speed: 48x. CD read speed: 48x, CD-ROM read speed: 48x, DVD+R read speed: 16x. DVD drive average random access time: 100 ms, CD-ROM drive average random access time: 100 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.