Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SHB-4300H1 security camera accessory Housing & mount

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHB-4300H1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHB-4300H1
Category
Accessories for security cameras such as cables and recording equipment.
Security Camera Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12789
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 16 Apr 2019 12:43:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SHB-4300H1 security camera accessory Housing & mount :
The short editorial description of Samsung SHB-4300H1 security camera accessory Housing & mount

Outdoor Housing for Fixed Camera
More>>>
Samsung SHB-4300H1 security camera accessory Housing & mount:
The official marketing text of Samsung SHB-4300H1 security camera accessory Housing & mount as supplied by the manufacturer

The SHB-4300H1 is an outdoor box camera housing. This housing comes with the wall mount bracket and is IP66. The SHB-4300H1 has an extended operating temperature range down to -58°F and built-in defroster. The internal heater and blower require 24VAC. This housing is made of aluminum and is available in ivory.

Short summary description Samsung SHB-4300H1 security camera accessory Housing & mount:
This short summary of the Samsung SHB-4300H1 security camera accessory Housing & mount data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SHB-4300H1, Housing & mount, Outdoor, White, Aluminium, IP66, Wired

Long summary description Samsung SHB-4300H1 security camera accessory Housing & mount:
This is an auto-generated long summary of Samsung SHB-4300H1 security camera accessory Housing & mount based on the first three specs of the first five spec groups.

Samsung SHB-4300H1. Type: Housing & mount, Placement supported: Outdoor, Product colour: White. Connectivity technology: Wired

Features
Type *
Characteristics of the device.
Housing & mount
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Outdoor
Product colour *
The colour e.g. red, blue, green, black, white.
White
Housing material
What the casing of the product is made of.
Aluminium
Features
International Protection (IP) code
The IP code classifies and rates the degree of protection provided against the intrusion (including body parts such as hands and fingers), dust, accidental contact, and water by mechanical casings and electrical enclosures. It is published by the International Electrotechnical Commission (IEC). The digits (characteristic numerals) indicate conformity with the conditions summarized in the tables below. Where there is no protection rating with regard to one of the criteria, the digit is replaced with the letter X. an electrical socket rated IP22 is protected against insertion of fingers and will not be damaged or become unsafe during a specified test in which it is exposed to vertically or nearly vertically dripping water. Another example is the Sony Xperia Z Ultra, one of the first cellular phones to be IP-rated; it is rated at IP58 and marketed as "dust resistant" and can be "immersed in 1.5 meter of freshwater for up to 30 minutes".
IP66
Ports & interfaces
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 58 °C
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details