Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Housing & mount
- - Outdoor
- - Housing material: Aluminium
Long product name Samsung SHB-4200H security camera accessory Housing & mount
:
SHB-4200H - Outdoor Housing for Fixed Camera, IP66, White
The long product name of Samsung SHB-4200H security camera accessory Housing & mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SHB-4200H - Outdoor Housing for Fixed Camera, IP66, White
More>>>
Samsung SHB-4200H security camera accessory Housing & mount:
The official description of Samsung SHB-4200H security camera accessory Housing & mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The SHB-4200H is an outdoor box camera housing. This accessory comes with the wall mount bracket and is IP66. This housing is made of aluminum and is available in ivory. The internal heater and blower require 24VAC.
Short summary description Samsung SHB-4200H security camera accessory Housing & mount:
This short summary of the Samsung SHB-4200H security camera accessory Housing & mount data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SHB-4200H, Housing & mount, Outdoor, White, Aluminium, IP66, Wired
Long summary description Samsung SHB-4200H security camera accessory Housing & mount:
This is an auto-generated long summary of Samsung SHB-4200H security camera accessory Housing & mount based on the first three specs of the first five spec groups.
Samsung SHB-4200H. Type: Housing & mount, Placement supported: Outdoor, Product colour: White. Connectivity technology: Wired