Samsung logo

Samsung SH-W162C - DVD±R/RW Drive Writemaster, Black optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83384
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung SH-W162C - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:

SH-W162C - DVD±R/RW Drive Writemaster, Black, Retail

Samsung SH-W162C - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:

Features:
- DVD±R/RW Drive is a new innovative product which provides powerfull data storage.
- Lead free: Eco-product.
- Magic Speed Function: Able to choose the reading speed for the best PC environment.
- Double Layer DVD+R 5x, DVD-R 4x.
- Double OPC (Optimum Power Control) Technology.
- SAT: Automatically adjusts the speed optimized for the disc quality.
- Tilt Actuator Compensation Technology.
- Buffer Under Run Free Technology.

Short summary description Samsung SH-W162C - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:

Samsung SH-W162C - DVD±R/RW Drive Writemaster, Black, Black, 2 MB, 48x, 16x, 32x, 48x

Long summary description Samsung SH-W162C - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:

Samsung SH-W162C - DVD±R/RW Drive Writemaster, Black. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, Access time: 110 ms

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.