Samsung logo

Samsung Super-WriteMaster™ 20x, Ivory, Bulk optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30129
Info modified on:
04 Apr 2019, 07:56:40
Short summary description Samsung Super-WriteMaster™ 20x, Ivory, Bulk optical disc drive Internal:

Samsung Super-WriteMaster™ 20x, Ivory, Bulk, Ivory, Tray, Vertical/Horizontal, EIDE/ATA, 48x, 20x

Long summary description Samsung Super-WriteMaster™ 20x, Ivory, Bulk optical disc drive Internal:

Samsung Super-WriteMaster™ 20x, Ivory, Bulk. Product colour: Ivory, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: EIDE/ATA. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 4x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.