Samsung logo

Samsung Super-WriteMaster 18x, Black, 10-pk optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31006
Info modified on:
04 Apr 2019, 07:49:17
Short summary description Samsung Super-WriteMaster 18x, Black, 10-pk optical disc drive Internal:

Samsung Super-WriteMaster 18x, Black, 10-pk, Black, Serial ATA, 2 MB, 48x, 18x, 32x

Long summary description Samsung Super-WriteMaster 18x, Black, 10-pk optical disc drive Internal:

Samsung Super-WriteMaster 18x, Black, 10-pk. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. Weight: 750 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.