Samsung logo

Samsung SH-S183A DVD Writer, Beige optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64330
Info modified on:
24 Feb 2023, 14:13:55
Short summary description Samsung SH-S183A DVD Writer, Beige optical disc drive Internal:

Samsung SH-S183A DVD Writer, Beige, Beige, 2 MB, 48x, 18x, 32x, 48x

Long summary description Samsung SH-S183A DVD Writer, Beige optical disc drive Internal:

Samsung SH-S183A DVD Writer, Beige. Product colour: Beige. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. Weight: 750 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.