Samsung logo

Samsung SH-S182D optical disc drive Internal DVD-RW Beige

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75471
Info modified on:
04 Apr 2019, 07:08:56
Short summary description Samsung SH-S182D optical disc drive Internal DVD-RW Beige:

Samsung SH-S182D, Beige, Tray, DVD-RW, EIDE/ATA, 2 MB, 48x

Long summary description Samsung SH-S182D optical disc drive Internal DVD-RW Beige:

Samsung SH-S182D. Product colour: Beige, Disc loading type: Tray. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.