Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-S162L - DVD±R/RW Drive Writemaster, Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-S162L/RSBN show
Show alternative article codes used in the online market place
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7393
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal :
The short editorial description of Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal

SH-S162L - DVD±R/RW Drive Writemaster, Black, RETAIL
More>>>
Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:
The official marketing text of Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal as supplied by the manufacturer

This product is set up with best speed for safe operation. You can reset to Maxspeed mode by using Magic Speed Program.

ECO-product
Samsung develops technologies to design eco-products, excluding harmful materials to human body, such as Pb, Cd, Cr+6, Hg, PBBs and PBDE for the protection of human health and the environment.

LightScribe - direct disc labeling technology!

Speed Adjustment Technology
Intelligent detection of media type. Error-free reading of all media types, increases life of drive.

Double OPC Technology
Provides reliable, zero-error recording.

Tilt Actuator Compensation Technology
Improves recording capability on deformed media.

Magic Speed
Enables flexibility of drive operation, low noise mode, high-speed mode.

Buffer Under Run Free Technology
Prevents Buffer Under Run error, enabling high-speed writing of media.

Weight Balance System Technology
Mechanically designed for minimal vibration and noise.

Firmware Live Update
Automatically upgrades the latest firmware version through Internet by continued support of newer media.

Short summary description Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:
This short summary of the Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black, Black, 2 MB, 48x, 16x, 32x, 48x

Long summary description Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:
This is an auto-generated long summary of Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung SH-S162L - DVD±R/RW Drive Writemaster, Black. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, Access time: 110 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
DVD+R write speed *
16x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD-R write speed
16x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-R read speed
40x
Reading speed
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
12x
DVD-R read speed
12x
DVD-RW read speed
8x
DVD-RAM read speed
5x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
130 ms
Access time
110 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
750 g
Other features
Media types supported
The types of media which can be used with this product.
DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Light Scribe DVD±R, Light Scribe CD-R, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, Photo CD, CD-I(FMV), CD-Extra, CD-TEXT
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.2 x 170 x 42 mm
Number of optical discs
1 discs
Customer service details