Samsung logo

Samsung SH-M522C - Combo Drive, Ivory optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56393
Info modified on:
24 Feb 2023, 14:13:53
Long product name Samsung SH-M522C - Combo Drive, Ivory optical disc drive Internal:

SH-M522C - Combo Drive, Ivory, BULK, Int

Samsung SH-M522C - Combo Drive, Ivory optical disc drive Internal:

With a COMBO Drive series optical drive you'll have one machine to fit all your needs.The innovative Drive reads your DVD's and is a reliable CD-ROM ReWriter at the same time.

Features:
- COMBO Drive combines CD-RW and DVD-ROM Drives into one mechanism.
- Buffer Under Run Free Technology.
- Reduces noise and vibration with DVA (Dynamic Vibration Absorber).
- Reads DVD-R, DVD-RW discs.

Short summary description Samsung SH-M522C - Combo Drive, Ivory optical disc drive Internal:

Samsung SH-M522C - Combo Drive, Ivory, Ivory, Vertical/Horizontal, 2 MB, 52x, 32x, 52x

Long summary description Samsung SH-M522C - Combo Drive, Ivory optical disc drive Internal:

Samsung SH-M522C - Combo Drive, Ivory. Product colour: Ivory, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x, CD-R write speed: 52x. CD read speed: 52x, CD-R read speed: 52x, CD-RW read speed: 52x. DVD drive average random access time: 150 ms, Access time: 130 ms

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.