Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combo Drive SH-M522C, 10PK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-M522C/BEBN?10PK
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7601
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White :
The short editorial description of Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White

Combo Drive SH-M522C
More>>>
Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White:
The official marketing text of Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White as supplied by the manufacturer

This product is set up with best speed for safe operation. You can reset to Maxspeed mode by using Magic Speed Program.

Samsung develops technologies to design eco-products, excluding harmful materials to human body, such as Pb, Cd, Cr+6, Hg, PBBs and PBDE for the protection of human health and the environment.

Users can choose between maximum speed mode and low noise mode for the best PC environment.
Low noise mode minimize a disc damage and reduce noise created while playing in high speed so gives stable PC environment.
Also provide maximum speed by simple setting up.

Mount Rainier enables native OS support of data storage on CD-RW. This makes the technology far easier to use and allows the replacement of the floppy. This is done by having defect management in the drive, by making the drive 2k addressable, by using background formatting, and by standardizing both command set and physical layout.

Short summary description Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White:
This short summary of the Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Combo Drive SH-M522C, 10PK, White, 2 MB, 16.6 MB/s, 52x, 32x, 52x

Long summary description Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White:
This is an auto-generated long summary of Samsung Combo Drive SH-M522C, 10PK optical disc drive Internal White based on the first three specs of the first five spec groups.

Samsung Combo Drive SH-M522C, 10PK. Product colour: White. Drive device, buffer size: 2 MB, Burst transfer rate: 16.6 MB/s. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. DVD drive average random access time: 150 ms, Access time: 130 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
White
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Burst transfer rate
16.6 MB/s
Writing speed
CD write speed *
52x
CD rewrite speed
32x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
52x
Reading speed
DVD read speed
16x
Access time
DVD drive average random access time
150 ms
Access time
130 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
750 g
Other features
Media types supported
The types of media which can be used with this product.
DVD+R, DVD+RW, DVD-ROM, DVD-RAM, DVD-Viedo, DVD-R, DVD-RW, CD-DA(Audio), CD-ROM, CD-ROM XA, CD-Plus, CD-Extra, Photo-CD(Single, Multi - session), Video-CD ready, CD-TEXT Enhanced CD, CD-I/FMV, CD-R, CD-RW
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.2 x 184 x 42 mm
Customer service details