location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-M522C - Combo Drive, Black optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-M522C - Combo Drive, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-M522C/BEBE
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SH-M522C - Combo Drive, Black optical disc drive Internal :
The long product name of Samsung SH-M522C - Combo Drive, Black optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SH-M522C - Combo Drive, Black, Int, BULK
More>>>
Samsung SH-M522C - Combo Drive, Black optical disc drive Internal:
The official description of Samsung SH-M522C - Combo Drive, Black optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a COMBO Drive series optical drive you'll have one machine to fit all your needs.The innovative Drive reads your DVD's and is a reliable CD-ROM ReWriter at the same time.

Features:
- COMBO Drive combines CD-RW and DVD-ROM Drives into one mechanism.
- Buffer Under Run Free Technology.
- Reduces noise and vibration with DVA (Dynamic Vibration Absorber).
- Reads DVD-R, DVD-RW discs.

Short summary description Samsung SH-M522C - Combo Drive, Black optical disc drive Internal:
This short summary of the Samsung SH-M522C - Combo Drive, Black optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH-M522C - Combo Drive, Black, Black, Vertical/Horizontal, 2 MB, 52x, 32x, 52x

Long summary description Samsung SH-M522C - Combo Drive, Black optical disc drive Internal:
This is an auto-generated long summary of Samsung SH-M522C - Combo Drive, Black optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung SH-M522C - Combo Drive, Black. Product colour: Black, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x, CD-R write speed: 52x. CD read speed: 52x, CD-R read speed: 52x, CD-RW read speed: 52x. DVD drive average random access time: 150 ms, Access time: 130 ms

Design
Internal *
Yes
Product colour
Black
Mounting
Vertical/Horizontal
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
52x
CD rewrite speed
32x
CD-R write speed
52x
CD-RW write speed
32x
Reading speed
CD read speed *
52x
CD-R read speed
52x
CD-RW read speed
52x
DVD+R read speed
12x
Reading speed
DVD-R read speed
12x
DVD-RW read speed
8x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
150 ms
Access time
130 ms
Other features
Media types supported
DVD-RAM, DVD-R/RW, DVD+R, DVD+RW,DVD-ROM, DVD-Viedo, CD-R/RW, CD-ROM/XA, CD-ROM, Video-CD, CD-I, Photo CD, CD-DA, CD-Extra, CD-TEXT
Dimensions (WxDxH)
148.2 x 184 x 42 mm
Number of optical discs
1 discs
Brand Image Product code Product Stock Price from
Samsung 16x DVD-ROM Drive Ivory optical disc drive Internal Samsung 16x DVD-ROM Drive Ivory optical disc drive Internal
(show image)
SHD162C-RSWP/WRBH 16x DVD-ROM Drive Ivory 0.00
(excl. VAT)
0 (incl. VAT)