Samsung logo

Samsung SH-D162C - DVD-ROM Drive, Ivory, 10-pk optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25849
Info modified on:
04 Apr 2019, 07:48:41
Short summary description Samsung SH-D162C - DVD-ROM Drive, Ivory, 10-pk optical disc drive:

Samsung SH-D162C - DVD-ROM Drive, Ivory, 10-pk, Ivory, Vertical/Horizontal, EIDE/ATA, 0.5 MB, 48x, 48x

Long summary description Samsung SH-D162C - DVD-ROM Drive, Ivory, 10-pk optical disc drive:

Samsung SH-D162C - DVD-ROM Drive, Ivory, 10-pk. Product colour: Ivory, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 0.5 MB. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. DVD drive average random access time: 100 ms. Media types supported: DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-DA, CD-ROM, CD-ROM/XA,..., Dimensions (WxDxH): 148.2 x 184 x 42 mm, Number of optical discs: 1 discs

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.