Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-D162C - DVD-ROM Drive, Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-D162C/BEBE show
Show alternative article codes used in the online market place
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16164
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal :
The short editorial description of Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal

SH-D162C - DVD-ROM Drive, Black, Bulk, Int
More>>>
Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal:
The official marketing text of Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal as supplied by the manufacturer

These advanced drives play original DVD's, aswel as self burned DVD's without making a whisper. The stabilizing techniques considerably improve the playback quality. Solving flickering screens and malfunctions.

Short summary description Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal:
This short summary of the Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH-D162C - DVD-ROM Drive, Black, Black, Vertical/Horizontal, 0.5 MB, 48x, 48x, 48x

Long summary description Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal:
This is an auto-generated long summary of Samsung SH-D162C - DVD-ROM Drive, Black optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung SH-D162C - DVD-ROM Drive, Black. Product colour: Black, Mounting: Vertical/Horizontal. Drive device, buffer size: 0.5 MB. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. DVD drive average random access time: 100 ms, Access time: 100 ms. Media types supported: DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-DA, CD-ROM, CD-ROM/XA,..., Dimensions (WxDxH): 148.2 x 184 x 42 mm, Number of optical discs: 1 discs

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mounting
What size the mounting head of the product is, to couple it with a camera.
Vertical/Horizontal
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.5 MB
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-R read speed
48x
CD-RW read speed
48x
DVD+R read speed
12x
DVD-R read speed
12x
DVD-RW read speed
8x
Reading speed
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
DVD read speed
16x
Access time
DVD drive average random access time
100 ms
Access time
100 ms
Other features
Media types supported
The types of media which can be used with this product.
DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-DA, CD-ROM, CD-ROM/XA, VideoCD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.2 x 184 x 42 mm
Number of optical discs
1 discs
Customer service details