This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-C522C - CD-ROM Drive, Ivory optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-C522C - CD-ROM Drive, Ivory
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-C522C/RSWE
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10732
This statistic is based on the 96951 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung SH-C522C - CD-ROM Drive, Ivory optical disc drive Internal:
This short summary of the Samsung SH-C522C - CD-ROM Drive, Ivory optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH-C522C - CD-ROM Drive, Ivory, Ivory, Vertical/Horizontal, 0.125 MB, 52x, 80 ms, 740 g

Long summary description Samsung SH-C522C - CD-ROM Drive, Ivory optical disc drive Internal:
This is an auto-generated long summary of Samsung SH-C522C - CD-ROM Drive, Ivory optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung SH-C522C - CD-ROM Drive, Ivory. Product colour: Ivory, Mounting: Vertical/Horizontal. Drive device, buffer size: 0.125 MB. CD read speed: 52x. Access time: 80 ms. Weight: 740 g

Design
Internal *
Yes
Product colour
Ivory
Mounting
Vertical/Horizontal
Performance
Drive device, buffer size
0.125 MB
Reading speed
CD read speed *
52x
Access time
Access time
80 ms
Weight & dimensions
Weight
740 g
Packaging content
Bundled software
Pinnacle SW
Other features
Media types supported
CD-R/RW, CD-DA, CD-ROM, CD-ROM/XA, Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Dimensions (WxDxH)
148.2 x 184 x 42 mm
Number of optical discs
1 discs