Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-222AB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-222AB/BESE
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21114
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive :
The short editorial description of Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive

SH-222AB, CD-R/RW, DVD-R/RW/R-DL, DVD+R/RW/R+DL, 1.5MB, SATA, 0.75kg, silver
More>>>

Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive:
The official marketing text of Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive as supplied by the manufacturer
Double-up Speed, Half down Waiting.
With Samsung’s new technology, the DVD writer reduces its Lead-In-Time up to 60 percent at maximum. Prior to this, users of traditional DVD-Writers had to wait 15 to 30 seconds of load time to start after inserting a disc into the drive. By reducing the lag time, Samsung’s DVD Writer enables a much richer experience for ODD users looking for quick start-up operation.

Low heat. Low noise. Low power consumption.
How low can it go? Samsung’s ultra-reliable, easy-to-use, easy-to-install DVD Writer not only reduces heat and CO2 emissions, its unique aerodynamic frame was also engineered to reduce acoustic and airborne noise by preventing pressure concentration in specific areas. As eco-friendly as it is user-friendly, this dynamic DVD Writer delivers high performance on low power consumption, helping you do your part to maintain an energy-efficient home and promote a green lifestyle.

Blazing speed makes this DVD writer a trailblazer.
Always at the forefront of speed technology, Samsung produces some of the world’s fastest DVD writers. Enhanced and enabled by Samsung WriteMaster technology, this lightning quick writer intuitively detects the media type and automatically writes in the optimal speed for the disc. So all you have to do is just click to burn your disc. But don’t walk away – it’ll be done before you have a chance to make a cup of coffee.

Windows 7 compatibility
The Samsung Slim External DVD Writer was engineered for ultra-compatibility, including Windows 7.

Engineered for extreme reliability.
Whether it’s kicking into high rotation speed or performing low speed operations such as direct disc labelling, Samsung’s DVD writer prevents noise and vibration while ensuring reliable disc writing. It even checks the quality of each inserted disc and intuitively alters the laser power on the inner and outer sides accordingly. And for the most reliable writing condition, this trusty DVD writer tilts the objective lens when the disc isn’t laying flat.
Short summary description Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive:
This short summary of the Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SH-222AB, Silver, Tray, Vertical/Horizontal, DVD±R/RW, Serial ATA, 1.5 MB
Long summary description Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive :

Samsung SH-222AB. Colour of product: Silver, Disc loading type: Tray, Mounting: Vertical/Horizontal. Optical drive type: DVD±R/RW, Interface: Serial ATA, Drive device, buffer size: 1.5 MB. CD write speed: 48x, CD rewrite speed: 24x, DVD+R write speed: 22x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 130 ms

This is an auto-generated long summary of Samsung SH-222AB Internal DVD±R/RW Silver optical disc drive based on the first three specs of the first five spec groups.
Design
Internal *
The product is built in.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Mounting
Vertical/Horizontal
Performance
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±R/RW
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
1.5 MB
Optical disc diameter
Diameter of the disk.
120 mm
Writing speed
CD write speed *
48x
CD rewrite speed
24x
DVD+R write speed
22x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
40x
CD-R read speed
40x
CD-RW read speed
40x
Reading speed
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
8x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
150 ms
CD-ROM drive average random access time
130 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
750 g
Package weight
Weight of the packaged product.
850 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
226 x 220 x 107 mm
Media types supported
The types of media which can be used with this product.
DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, Photo CD, CD-I (FMV), CD-EXTRA, CD-TEXT
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.2 x 170 x 42 mm
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
1500 Mbit/s
Number of optical discs
1 discs
X