Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X650 80 g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X650
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X650_BLACK
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7272
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 04 Apr 2019 11:11:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SGH-X650 80 g Black :
The short editorial description of Samsung SGH-X650 80 g Black

SGH-X650 Black, GSM 900/1800/1900, 128x160 UFB, SMS, EMS, MMS
More>>>
Samsung SGH-X650 80 g Black:
The official marketing text of Samsung SGH-X650 80 g Black as supplied by the manufacturer

Messaging SMS, EMS, MMS
Browser WAP 2.0/xHTML
Radio FM radio
Games Yes
Color Black
GPS No
Java Yes, MIDP 2.0
- T9
- Organizer
- Voice memo

Short summary description Samsung SGH-X650 80 g Black:
This short summary of the Samsung SGH-X650 80 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X650, Clamshell, 128 x 160 pixels, 800 mAh, Black

Long summary description Samsung SGH-X650 80 g Black:
This is an auto-generated long summary of Samsung SGH-X650 80 g Black based on the first three specs of the first five spec groups.

Samsung SGH-X650. Form factor: Clamshell. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 250 h. Weight: 80 g. Product colour: Black

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 160 pixels
Display type
Type of display (screen) e.g. LCD.
UFB
Display number of colours
65536 colours
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
No
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
3 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Camera at the back of the product.
Yes
Front camera *
Camera at the front of the product.
No
Network
Data network *
Telecommunications network that allows computers to exchange data.
GPRS
Data transmission
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Messaging
Multimedia Messaging Service (MMS) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
800 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
6 h
Power
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
250 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
80 g
Width *
The measurement or extent of something from side to side.
87 mm
Depth *
The distance from the front to the back of something.
44 mm
Height *
The measurement of the product from head to foot or from base to top.
20 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Phone features
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
The number of names/numbers that can be stored in the phonebook of a phone.
500 entries
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Form factor *
The shape or design of the product.
Clamshell
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
No
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Position location *
Whether the navigation system can locate the phone's position.
No
Other features
Display number of lines
The amount of lines in the display.
8 lines
Networking type
GSM/GPRS
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Video capability
Capability of video recording/playback.
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:29
Uk has collected 4 expert reviews for Samsung SGH-X650 80 g Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:29
Nl heeft 4 proffesionele recensies verzameld voor Samsung SGH-X650 80 g Zwart. Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:29
Fr a recueilli 4 avis d’experts pour Samsung SGH-X650 80 g Noir et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:22
De hat 4 Expertenmeinungen über Samsung SGH-X650 80 g Schwarz eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:22
Testseek ha raccolto 4 recensioni da parte di esperti per Samsung SGH-X650 80 g Nero e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:23
Es ha coleccionado 4 opiniones de expertos para Samsung SGH-X650 80 g Negro y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:30
Dk har samlet 4 ekspertanmeldelser for Samsung SGH-X650 80 g Sort og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:29
Se har samlat in 4 experttester för Samsung SGH-X650 80 g Svart och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
tecnozoom.it
Updated:
2013-11-19 20:13:13
Il presenta un design molto compatto, con apertura a . Le sue linee morbide gli conferiscono stile mentre le sue dimensioni ridotte consentono di utilizzarlo con la massima praticità. Nello specifico, il cellulare misura 87 mm di altezza, 44 mm di lar...
Good Radio fm; Dimensioni; Facilità d’uso; Spessore...
Bad Memoria interna molto scarsa; Fotocamera di bassa qualità; No usb...
Bottom line In conclusione, il Samsung SGH X650 è un cellulare quasi di base, dal momento che dispone anche di funzioni come la radio FM e la fotocamera integrata, anche se non di eccellente qualità. La copertura di rete è buona, il display non è né molto grande...
70%
mobiltest.dk
Updated:
2013-11-19 20:13:13
Samsung er den producent der i forhold til deres samlede, salg sender flest forskellige modeller på markedet. I 2005 blev det til mere end 150 modeller, og intet tyder på at det bliver færre i 2006. Disse tal er naturligvis på verdensplan, og i Danma...
Bottom line X650 har som alle andre telefoner i dens prisklasse, 1000-1500 kr, det store problem at tidligere topmodeller falder i pris, så de rykker ned i denne klasse. Derved er konkurrencen også den hårdeste her. Med X650 bliver man ikke forkæl...
64%
mobile-review.com
Updated:
2015-05-31 08:56:35
Комплект поставки: Компания Samsung поставила на поток свои бюджетные модели новинки выходят буквально одна за другой. А почему бы и нет? Аппараты пользуются стабильным спросом а для выпуска новой модели требуется минимум вложений. Слегка обновили д...
0%
mobile-review.com US
Updated:
2013-11-19 20:13:17
The handset have the appearance of a clamshell without an external display, yet FM-radio and a VGA camera are meant to somehow compensate this. The model looks pretty austere: slightly curved edges, black trim of the shell ? this handset is target to a...
0%