location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X640, Silver 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X640, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X640
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-X640, Silver 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-X640, Silver 85 g :
The long product name of Samsung SGH-X640, Silver 85 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-X640, Silver
More>>>
Samsung SGH-X640, Silver 85 g:
The official description of Samsung SGH-X640, Silver 85 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Show off your creativity.
With the extended features of the VGA camera on the X640, such as 4x digital zoom, a multi-shot function, picture frames or photographic effects, you can process your photos and then send them as an MMS or simply use them as photo caller IDs. What’s more, the 1.68-inch display has 65,536 brilliant colours for fantastic pictures. It’s amazing what the X640 can do.
Soup up your style.
The attractive design of the X640 and its extraordinary details, such as the mirror for self-portraits, its weight of just 85 g and its slimline dimensions of 87.4 x 47 x 23 mm, mean you’re bound to turn heads. So step out with the Samsung X640 and soup up your style.
Set the right note.

Personal Information Management
- Calender
- Scheduler
- To do list
- Clock / Worldtime
- Alarm (once/daily/weekly)
- Currency converter
- Calculator
- Memo book
- Stopwatch
- Count down timer

Call functions / management
- Phonebook (max.1000 entries)
- Handsfree speaker
- Voice clarity
- Vibration alert
- CLIP/CLIR
- Closed user groups
- Multiparty
- Call forwarding/barring/waiting/holding
- Dialled/received/missed calls
- Call time/costs
High-quality sound comes as standard with the built-in speakers and the phone’s voice clarity-enhanced sound technology, which records the handy noise level and the background noise in order to optimise the connection accordingly. With the 40-note polyphonic ringtones in the X640, you’re bound to set the right note.

Short summary description Samsung SGH-X640, Silver 85 g:
This short summary of the Samsung SGH-X640, Silver 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X640, Silver, 128 x 160 pixels, 800 mAh, Silver

Long summary description Samsung SGH-X640, Silver 85 g:
This is an auto-generated long summary of Samsung SGH-X640, Silver 85 g based on the first three specs of the first five spec groups.

Samsung SGH-X640, Silver. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 220 h. Weight: 85 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
UFB
Panel type
UFB
Display number of colours
65536 colours
Memory
Internal memory
10 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
No
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
85 g
Width
87.4 mm
Depth
47 mm
Height
23 mm
Phone features
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:20:04
Uk has collected 6 expert reviews for Samsung SGH-X640, Silver 85 g and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
mobile-review.com US
Updated:
2011-10-04 03:20:04
The company of Samsung is trying to diversify as much as possible its offers in the middle segment where the demand for phones increases the most dynamically. This forces the company to modify the products already approved and offer them with new title...
0%