location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X460 Silver 75 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X460 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X460MSA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-X460 Silver 75 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-X460 Silver 75 g :
The long product name of Samsung SGH-X460 Silver 75 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SGH-X460 Silver
More>>>
Samsung SGH-X460 Silver 75 g:
The official description of Samsung SGH-X460 Silver 75 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Curvacious Samsung X460 Enjoy the Samsung X460's superb colour screens and its light, rounded design. With mobile messaging, intenna, and all the advanced features you expect from Samsung, you're expectations will be raised beyond the bar.

Simple, Compact Design
At a feathery 75g and with ultra slim 84.5*42.5*22.8 dimensions, Samsungs elegantly designed X460 will suit your personal tastes for style to a T. So compact, itll make an instant impression on others, yet almost none on your pocket or purse. Just let your hand feel the difference.

The Intenna
With its carefully curved body and slim features, the simple design of the X460 goes beyond balance to incorporate the intenna into the stylish clamshell. Samsungs powerful intenna technology allows for clarity without an external antenna to disturb your comfort. With the Samsung X460, the latest in technology within backs up its graceful design with remarkable functionality.

65k Colour Screen
Open up your Samsung X460 to a world of color with the internal screen. Perfect for viewing MMS and downloaded pictures or playing games, a colour for all your moods will come through in bright clarity. Now you can impress everyone with the sharp rich images of Samsungs mobile creativity awash in animated hues.

Dual Screen Technology
The supple curves of the X460s exterior are accented by an elliptical design and ultra capable external display, let you know more about what you want to know from the outside.The sensational inner LCD allows you to express your colourful imagination to perfection.

40 Polyphonic Ringtones
The X460 takes you into a new world of exploration and discovery with its amazing 40 polyphonic ringtone melodies. Capable of playing the most natural sounds, human voices, sweet jazz rhythms, and classical music, the 40 polyphonic melodies will definitely bring an audible beauty to your world.

MMS
Mobile messaging has become as important to some as the phone itself and the X460 is your messaging companion With high-end SMS, EMS, and now MMS capabilities, you can communicate in any environment. Multimedia Messaging Service (MMS), enables you to send multimedia messages with a combination of text, voice, music and images to other MMS capable mobile phones or e-mail addresses. Set the standard for your friends for the whole story and bring to light a whole new way of communication.

JAVA Games
Dive into the depths of Java a simple, robust and dynamic programming environment for applets that can aid you in your everyday mobile life. Combined with access to the Internet, Java can provide a much more entertaining experience. Just download up to 1536KB of games, travel information, etc. from a variety of websites or just amuse yourself with built-in games like Snow Ball Fight and Bubble Smile.

WAP 2.0
Find everything you need with your Samsung X460. Just search for it with WAP 2.0 , the best environment for accessing the mobile Internet The X460 puts it all at your fingertips with a browser that holds your homepage, favorites and settings. You'll also have easier access to downloadable content through Push Messaging technology.

Phonebook
The X460 keeps track of your calls and numbers. Just scroll down the list and search by name or number. The included phonebook stores a directory of up to 1000 numbers to make your connections a breeze. With X460, youll always be able to make a call to your contacts.

User Memory
The Samsung X460 saves your photo memories with space to spare. Nearly 8Mb of built-in user storage for pictures, wallpapers and screensavers and an additional 500KB just for Java apps will make light work of your storage needs so you can keep downloaded images and sound, hold on to those important MMS to keep up with your social and business dealings. Take it in your hand.

Short summary description Samsung SGH-X460 Silver 75 g:
This short summary of the Samsung SGH-X460 Silver 75 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X460 Silver, 128 x 160 pixels, 800 mAh, Silver

Long summary description Samsung SGH-X460 Silver 75 g:
This is an auto-generated long summary of Samsung SGH-X460 Silver 75 g based on the first three specs of the first five spec groups.

Samsung SGH-X460 Silver. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 230 h. Weight: 75 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
UFB
Panel type
UFB
Display number of colours
65536 colours
Memory
Internal memory
8 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
No
Polyphonic rings quantity
30
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
230 h
Weight & dimensions
Weight *
75 g
Width
84.5 mm
Depth
42.5 mm
Height
22.9 mm
Phone features
Java technology
Yes
Direct printing
No
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:57:27
Uk has collected 6 expert reviews for Samsung SGH-X460 Silver 75 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 22:57:27
Samsung has an impressive lineup of both GSM and CDMA phones. The SGH-X460 is available in either black or silver and offers support for the GSM network.
70%
mobile-review.com US
Updated:
2013-11-15 22:57:27
An external screen is monochrome that allows making out text and time on it in the standby mode in any conditions. The resolution is 96x64 pixels, a text line and a status one are displayed.
0%
Brand Image Product code Product Stock Price from
Samsung SGH-X460 red 75 g Samsung SGH-X460 red 75 g
(show image)
X460ROO SGH-X460 red 0.00
(excl. VAT)
0 (incl. VAT)