location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X150
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 3.81 cm (1.5") 128 x 160 pixels
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black :
The long product name of Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-X150 Black, GSM 900/1800, 128x160 CSTN 1.5", 69 g
More>>>
Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black:
The official description of Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Messaging SMS
Browser No
Radio No
Games No
Color Black
GPS No
Java No
- T9
- Organizer
- Voice memo (up to 30 sec.)

Short summary description Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black:
This short summary of the Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X150, Clamshell, 3.81 cm (1.5"), 128 x 160 pixels, 800 mAh, Black

Long summary description Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black:
This is an auto-generated long summary of Samsung SGH-X150 mobile phone 3.81 cm (1.5") 69 g Black based on the first three specs of the first five spec groups.

Samsung SGH-X150. Form factor: Clamshell. Display diagonal: 3.81 cm (1.5"), Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 350 h. Weight: 69 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
3.81 cm (1.5")
Display resolution *
128 x 160 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Camera
Rear camera *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Monophonic
FM radio *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Power
Standby time (2G) *
350 h
Weight & dimensions
Weight *
69 g
Width
85 mm
Depth
44 mm
Height
20 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch
Java technology
No
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
No
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
No
Other features
Display number of lines
8 lines
Networking type
GSM
Operating frequency
900 / 1800 MHz