location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L700 5.33 cm (2.1") 107 g Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-L700VSAXEC
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung L700 5.33 cm (2.1") 107 g Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Brown
  • - 5.33 cm (2.1") 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung L700 5.33 cm (2.1") 107 g Brown:
This short summary of the Samsung L700 5.33 cm (2.1") 107 g Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung L700, Bar, 5.33 cm (2.1"), 176 x 220 pixels, 2 MP, Bluetooth, Brown

Long summary description Samsung L700 5.33 cm (2.1") 107 g Brown:
This is an auto-generated long summary of Samsung L700 5.33 cm (2.1") 107 g Brown based on the first three specs of the first five spec groups.

Samsung L700. Form factor: Bar. Display diagonal: 5.33 cm (2.1"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 300 h. Weight: 107 g. Product colour: Brown

Design
Product colour *
Brown
Display
Display diagonal *
5.33 cm (2.1")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
30 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
3.3x
Auto focus
No
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
107 g
Width
109 mm
Depth
47 mm
Height
13 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Other features
Networking type
GSM/GPRS/EDGE
Operating frequency
900/1800/1900/2100 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AMR, AAC, AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:07:44
Uk has collected 13 expert reviews for Samsung L700 5.33 cm (2.1") 107 g Brown and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
techtree.com
Updated:
2013-11-15 23:07:44
The Samsung L700 boasts of a large display, an ergonomic keypad, and great multimedia performance, along with 3G connectivity, all in a sleek and stylish metal body. Lets us find out whether it is more than just a pretty face. Bundle: Samsung L...
Good Attractive design, sturdy build quality, good quality music playback, 3G connectivity...
Bad Low resolution display...
Bottom line The Samsung L700 is a good-looking phone with a smart metal body, which lends it a classy feel and a solid build quality. It also supports 3G, which is uncommon amongst phones in this class. Apart from that, the L700 performs well in all other areas...
70%
gsmarena.com
Updated:
2013-11-15 23:07:44
Samsung L700 is a nice attempt to bring more style to the lower midrange market. Brushed metal finish and 3G are all it takes to get noticed in this segment. That said, the metal gear will come in handy, as the L700 will have some heavy competition bl...
0%