location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L600 Violet 4.57 cm (1.8") 78 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L600 Violet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-L600AVA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung L600 Violet 4.57 cm (1.8") 78 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Violet
  • - 4.57 cm (1.8") 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Short summary description Samsung L600 Violet 4.57 cm (1.8") 78 g:
This short summary of the Samsung L600 Violet 4.57 cm (1.8") 78 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung L600 Violet, Slider, 4.57 cm (1.8"), 2 MP, Bluetooth, 800 mAh, Violet

Long summary description Samsung L600 Violet 4.57 cm (1.8") 78 g:
This is an auto-generated long summary of Samsung L600 Violet 4.57 cm (1.8") 78 g based on the first three specs of the first five spec groups.

Samsung L600 Violet. Form factor: Slider. Display diagonal: 4.57 cm (1.8"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh. Weight: 78 g. Product colour: Violet

Design
Product colour *
Violet
Display
Display diagonal *
4.57 cm (1.8")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
30 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Digital zoom
4x
Image formats supported
BMP, GIF, PNG, WBMP
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
176 x 144 pixels
Video compression formats
3gp, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Weight & dimensions
Weight *
78 g
Width
44.5 mm
Depth
17.2 mm
Height
99 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, To-do list
Direct printing
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Other features
Interface
USB 1.1
Networking type
GSM
Operating frequency
900 / 1800 / 1900 MHz
Video capability
Yes
Playback formats
MP3 / AAC / AAC+ / eAAC+ / WMA