Samsung logo

Samsung SGH-G600 5.84 cm (2.3") Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58256
Info modified on:
26 Feb 2024, 15:21:41
Short summary description Samsung SGH-G600 5.84 cm (2.3") Silver:

Samsung SGH-G600, Slider, 5.84 cm (2.3"), 5 MP, Bluetooth, 800 mAh, Silver

Long summary description Samsung SGH-G600 5.84 cm (2.3") Silver:

Samsung SGH-G600. Form factor: Slider. Display diagonal: 5.84 cm (2.3"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 380 h. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.