Samsung logo

Samsung Tocco 7.11 cm (2.8") 106 g Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90736
Info modified on:
21 Oct 2022, 10:32:10
Long product name Samsung Tocco 7.11 cm (2.8") 106 g Red:

Tocco, GPRS/EDGE/3G, touchscreen, 262K TFT, 2.8", 5MP camera, USB 2.0, scarlet red

Samsung Tocco 7.11 cm (2.8") 106 g Red:

Full Touch Screen
-Large 2.8” QVGA LCD offers a full touch navigation experience
-Haptic technology offers tangible feedback when you make a selection on the touch screen
-New touch UI is intuitive and simple to use, offering a digilog (digital + analog) experience
-Widgets allows you to customize the user interface with applications that move with drag-and-drop ease

Design
-Card-like size is portable enough to slip into pockets
-Slim and minimal size fits comfortably in the hand
-Luxurious leather case and brushed aluminium exterior
-Cutting-edge and stylish Ice Silver body with hairline texture

5 Megapixel Camera
-5 Megapixel camera takes stunning photos and video. Capture better-looking images with Auto Focus
-Front facing camera lets you enjoy video conversations with other 3G/HSDPA users
-Fun and convenient features include Smile Shot, Image Stabilization, Power LED and Quick View
-Edit and enhance your photos, then upload them onto your blog directly from your mobile

High-end Camera Feature
-Face Detection automatically adjusts settings when you are taking photos of people; to ensure portraits turn out great
-Smile Shot mode is able to identify when subject is smiling and automatically takes a picture
-Smile Shot makes its worldwide debut on a mobile phone with the F480
-These advanced features, usually reserved for high-end dedicated cameras, are available on this mobile phone

Short summary description Samsung Tocco 7.11 cm (2.8") 106 g Red:

Samsung Tocco, Bar, 7.11 cm (2.8"), Touchscreen, Bluetooth, 1000 mAh, Red

Long summary description Samsung Tocco 7.11 cm (2.8") 106 g Red:

Samsung Tocco. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Touchscreen. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 106 g. Product colour: Red

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.