Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E870 White 4.83 cm (1.9") 85 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E870 White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E870 show
Show alternative article codes used in the online market place
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14200
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SGH-E870 White 4.83 cm (1.9") 85 g :
The short editorial description of Samsung SGH-E870 White 4.83 cm (1.9") 85 g

SGH-E870 White
More>>>
Samsung SGH-E870 White 4.83 cm (1.9") 85 g:
The official marketing text of Samsung SGH-E870 White 4.83 cm (1.9") 85 g as supplied by the manufacturer

The Puristic Fashion Phone
The puristic design of the Samsung SGH-E870 with its sophisticated silver and white metallic look gives modern technology a futuristic edge and really highlights the streamlined shape of the SGH-E870.

Design
With a minimalist design, the slim and compact SGH-E870 is an attractive example of design purity. The phone’s continuous lines and curves, uncluttered by the use of the intenna, and its clean and polished casing, which produces a satin-finished titanium effect, work together to evoke a modern and futuristic look. The perfectly flush key pad buttons look as if they were inlaid into the phone. True to form, Samsung’s SGH-E870 is the ideal composite of modern craftsmanship and multi-faceted features for the mobile user with a refined sense of style.

Memory
While the design of the SGH-E870 is based on minimalism, its storage capacity is not. The slim SGH-E870 is packed with a large built-in memory of 80 MB, which is enough storage for comprehensive photo, video, music and game libraries, with enough room to spare for business documents and other files. And if that isn’t enough, the phone’s memory can be expanded by microSD for a virtually unlimited external memory capacity, making this mobile phone a powerhouse of multimedia and business communications.

Business Functions - Mobile Office
The SGH-E870 is optimized with various functions for the busy business professional. Samsung’s Document Viewer enables you to access important documents on the go, including MS Office, Adobe PDF, HTML and JPEG files. The larger 1.9” 262144 TFT Screen with its high pixel resolution facilitates viewing of any text or document file, but for the ultimate solution for impromptu meetings or for sharing information, use the TV-output function to view any of your mobile phone’s files directly on your TV. And with the SGH-E870’s Offline Mode, you will always have access to all the amazing features of your mobile phone, even when you’re flying on an airplane. Offline Mode disables voice communication, so that you can safely access your phone’s programs and services without interrupting the airplane’s radio communication. The improved Voice Recognition system can identify your spoken commands instantly, without pre-recording. Simply say the name of the person you want to call and the phone will automatically search your phone book for that person’s number.

Short summary description Samsung SGH-E870 White 4.83 cm (1.9") 85 g:
This short summary of the Samsung SGH-E870 White 4.83 cm (1.9") 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E870 White, 4.83 cm (1.9"), 176 x 220 pixels, 1.3 MP, Bluetooth, 800 mAh, White

Long summary description Samsung SGH-E870 White 4.83 cm (1.9") 85 g:
This is an auto-generated long summary of Samsung SGH-E870 White 4.83 cm (1.9") 85 g based on the first three specs of the first five spec groups.

Samsung SGH-E870 White. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels, External display: OLED. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 280 h. Weight: 85 g. Product colour: White

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
4.83 cm (1.9")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
176 x 220 pixels
External display *
The LED/LCD display at the front of the device.
OLED
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
External display resolution
98 x 80 pixels
External display number of colours
65536 colors
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
80 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
1.3 MP
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Network
Data network *
Telecommunications network that allows computers to exchange data.
GPRS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Video
Video capture resolution (max)
352 x 288 pixels
Video
Video compression formats
3gp,MPEG4
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
800 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
3 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
280 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
85 g
Width *
The measurement or extent of something from side to side.
92 mm
Depth *
The distance from the front to the back of something.
42 mm
Height *
The measurement of the product from head to foot or from base to top.
16.5 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
White
Phone features
Java technology
Yes
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1, TV-out, SyncML
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Playback formats
MP3, AAC, AAC+, WMA, ARM,SMF, MIDI, SP-MIDI, i-melody
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:35
Uk has collected 9 expert reviews for Samsung SGH-E870 White 4.83 cm (1.9") 85 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:35
Nl heeft 9 proffesionele recensies verzameld voor Samsung SGH-E870 White 4,83 cm (1.9") 85 g Wit. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:35
Fr a recueilli 9 avis d’experts pour Samsung SGH-E870 White 4,83 cm (1.9") 85 g Blanc et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:34
De hat 9 Expertenmeinungen über Samsung SGH-E870 White 4,83 cm (1.9 Zoll) 85 g Weiß eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:34
Testseek ha raccolto 9 recensioni da parte di esperti per Samsung SGH-E870 White 4,83 cm (1.9") 85 g Bianco e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:34
Es ha coleccionado 9 opiniones de expertos para Samsung SGH-E870 White 4,83 cm (1.9") 85 g Blanco y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:35
Dk har samlet 9 ekspertanmeldelser for Samsung SGH-E870 White 4,83 cm (1.9") 85 g Hvid og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:35
Se har samlat in 9 experttester för Samsung SGH-E870 White 4,83 cm (1.9") 85 g Vit och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-15 23:00:34
Samsung's E870 has a slim, modern design. The one we tested was made of bright white plastic with a metallic silver cover, but red and black versions are also available. It's a flip-open clamshell design with two screens. As well as a large, bright colou...
80%
techdigest.tv
Updated:
2013-11-15 23:00:34
Following the review of the Samsung E870 a few days ago, here is a One Minute Review, for those who would like to see it (almost) in the flesh. Came straight to this page? Visit www.TechDigest.tv for all the latest news. Posted by Shiny Media on July...
0%
shinyshiny.tv
Updated:
2013-11-15 23:00:34
Following on from Susis review of the Samsung E870 the other day, heres a little One Minute Review video we made of us getting to grips with the actual product.
0%
techdigest.tv
Updated:
2013-11-15 23:00:34
The Samsung E870 is big on looks. Which it needs to be, because its fairly small on everything else. Strictly speaking, it probably falls into the catergory of lady phone, the type of which Samsung churn out at an alarming rate. Looks-wise, it spo...
0%
techradar.com
Updated:
2013-11-15 23:00:34
You can see immediately why Samsungs new E870 might appeal to those less than excited by the brasher and chunkier handsets that are currently being touted by the manufacturers.The gentle and genteel flip phone also marks something of a new departure f...
Good Understated design hides capabilities, Built-in MP3 player, Stereo Bluetooth...
Bad Design may limit appeal, No autofocus or macro on camera, Not a 3G phone...
Bottom line You can see immediately why Samsungs new E870 might appeal to those less than excited by the brasher and chunkier handsets that are currently being touted by the manufacturers.The gentle and genteel flip phone also marks something of a new departure f...
80%
mobilechoiceuk.com
Updated:
2013-11-15 23:00:34
After the success of the E530, Samsung is chasing the ladies once again but with an altogether different phone. The majority of the Korean manufacturer’s phones have always appealed to both sexes (the D500 and Z400 being prime examples) but its new...
Good Sports a stunning trademark Samsung screen and the video recording quality is very slick.
Bad The build quality is very tenuous which is most unlike Samsung.
Bottom line A respectable mid-ranger that sadly lacks a certain je ne sais quoi to turn the ladies heads.
60%
Techreviews.tv
Updated:
2013-11-15 23:00:34
Samsung E870 The Samsung E870 is big on looks. Which it needs to be, because its fairly small on everything else. Strictly speaking, it probably falls into the catergory of lady phone, the type of which Samsung churn out at an alarming rate. Looks-...
0%
Show all
Brand Image Product code Product Stock Price from
Samsung E870 Valentine Pink 4.83 cm (1.9") 85 g Samsung E870 Valentine Pink 4.83 cm (1.9") 85 g
(show image)
SGH-E870-VP E870 Valentine Pink 0,00
(excl. VAT)
0,00 (incl. VAT)
Samsung E870 White Silver 4.83 cm (1.9") 85 g Samsung E870 White Silver 4.83 cm (1.9") 85 g
(show image)
SGH-E870-WS E870 White Silver 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X