Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Pink
- - 128 x 128 pixels
- - FM radio Multimedia Messaging Service (MMS)
- - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-C250 73 g Pink
:
SGH-C250 Pink, GSM 900/1800, 128x128 CSTN, SMS, EMS, MMS
The long product name of Samsung SGH-C250 73 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SGH-C250 Pink, GSM 900/1800, 128x128 CSTN, SMS, EMS, MMS
More>>>
Samsung SGH-C250 73 g Pink:
The official description of Samsung SGH-C250 73 g Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Messaging SMS, EMS, MMS
Browser WAP 1.2
Radio Stereo FM radio
Games Yes
Color Sweet Pink
GPS No
Java Yes, MIDP 2.0
- Voice memo
- T9
- Organizer
Short summary description Samsung SGH-C250 73 g Pink:
This short summary of the Samsung SGH-C250 73 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SGH-C250, Clamshell, 128 x 128 pixels, 800 mAh, Pink
Long summary description Samsung SGH-C250 73 g Pink:
This is an auto-generated long summary of Samsung SGH-C250 73 g Pink based on the first three specs of the first five spec groups.
Samsung SGH-C250. Form factor: Clamshell. Display resolution: 128 x 128 pixels. WAP: 1.2. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 350 h. Weight: 73 g. Product colour: Pink