location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-830 Mono Laser Fax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-830 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1200 x 1200 DPI
  • - 33.6 Kbit/s
  • - 3 sec/page
Long product name Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI :
The long product name of Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SF-830 Mono Laser Fax
More>>>
Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI:
The official description of Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plain paper laser fax, 320 page memory, 50 sheet ADF, 550 sheet paper tray, 3 second transmission speed, 250 autodials.

Short summary description Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI:
This short summary of the Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF-830 Mono Laser Fax, Laser, 33.6 Kbit/s, 1200 x 1200 DPI, 3 sec/page, 50 locations, 12 cpm

Long summary description Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI:
This is an auto-generated long summary of Samsung SF-830 Mono Laser Fax fax machine 33.6 Kbit/s 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung SF-830 Mono Laser Fax. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 1200 x 1200 DPI. Copy speed (black, normal quality, A4): 12 cpm, Maximum number of copies: 999 copies. Standard input capacity: 550 sheets, Auto document feeder (ADF) input capacity: 50 sheets. Fax memory: 11 MB, Fax memory: 320 pages. Dimensions (WxDxH): 540 x 450 x 395 mm

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
1200 x 1200 DPI
Fax transmission speed
3 sec/page
Fax delayed sending
Yes
Fax broadcasting
50 locations
Fax speed dialing (max numbers)
200
Auto-redialing
Yes
Copying
Copy speed (black, normal quality, A4)
12 cpm
Maximum number of copies
999 copies
Greyscale levels
256
Input & output capacity
Standard input capacity
550 sheets
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Memory
Fax memory
11 MB
Fax memory
320 pages
Weight & dimensions
Dimensions (WxDxH)
540 x 450 x 395 mm
Scanning
Scan speed
1.5 sec/page
Image scaling/enlargement range
50-200%
Printing
Maximum print size
216 x 356 mm
Print speed (black, normal quality, A4/US Letter)
12 ppm
Other features
Copy resolution (black text)
1200 x 1200 DPI
Economical printing
Yes
Media formats
Standard media sizes
Letter, Legal, A4, Envelopes