location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SEW-3036/EX babyphone 15 channels Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEW-3036/EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEW-3036/EX
Category:
Walkie-talkie/radio devices for listening to a sleeping bay while in another room.
Babyphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2018 07:59:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SEW-3036/EX babyphone 15 channels Black, White :
The long product name of Samsung SEW-3036/EX babyphone 15 channels Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

640x480, 3.5" LCD, 4.5h
More>>>
Samsung SEW-3036/EX babyphone 15 channels Black, White:
The official description of Samsung SEW-3036/EX babyphone 15 channels Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

About This Product
The Samsung BabyVIEW wireless monitoring system with Night Vision includes a high resolution 3.5” LCD parent monitor and wireless VGA (640 x 480) camera for crisp, clear images with long-range transmission up to 800 ft.

3.5" LCD Monitor
The slim, compact 3.5” LCD wireless monitor delivers high resolution (VGA 640 x 480) brilliance in color and clarity for a clean, crisp picture.

Pure Digital Signal
The Pure Digital Signal utilizes 2.4 GHz frequency to provide secure and interference-free video uninterrupted by wireless routers, microwaves, or cordless phones. Within a range of 800 feet*, you can do what you need to without losing contact with your little one.

Two-Way Talk
The Samsung BabyVIEW monitor goes beyond just listening. Its built-in mic lets you coo back, sing a lullaby or tell your little wonder you’re close by or on your way. Its Sound Level Indicator LED lights assure you’ll know when baby needs attention even when you’re in a noisy room.

Night Vision
The Samsung BabyVIEW camera has Night Vision capability up to 15 feet, using infrared LED lights, so you can keep an eye on your baby even in low-light conditions. The camera's sensors detect light levels and adjust the image for optimal picture.

Short summary description Samsung SEW-3036/EX babyphone 15 channels Black, White:
This short summary of the Samsung SEW-3036/EX babyphone 15 channels Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SEW-3036/EX, 15 channels, 250 m, Black, White, LCD, 4.5 h, 10 - 40 °C

Long summary description Samsung SEW-3036/EX babyphone 15 channels Black, White:
This is an auto-generated long summary of Samsung SEW-3036/EX babyphone 15 channels Black, White based on the first three specs of the first five spec groups.

Samsung SEW-3036/EX. Channels quantity: 15 channels, Maximum range: 250 m. Product colour: Black, White, Display type: LCD. Battery life (max): 4.5 h

Performance
Channels quantity *
15 channels
Maximum range *
250 m
Thermometer
No
Night mode *
Yes
Lullabies
Yes
Design
Built-in display *
Yes
Display type
LCD
Product colour *
Black, White
Power
Battery life (max)
4.5 h
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Country Distributor
Deutschland 1 distributor(s)