Samsung logo

Samsung SLIM DVD SET084 optical disc drive

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36313
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SLIM DVD SET084 optical disc drive:

Samsung SLIM DVD SET084, Horizontal, 24x, 8x, 24x, 8x, 6x

Long summary description Samsung SLIM DVD SET084 optical disc drive:

Samsung SLIM DVD SET084. Mounting: Horizontal. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD+R read speed: 8x, DVD-R read speed: 8x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 130 ms. Media types supported: DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Light Scribe DVD±R, Light Scribe CD-R,..., Drive devices burst data transfer rate (PIO): 16.6 MB/sec, Drive devices burst data transfer rate (DMA): 16.6 MB/sec

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.