Samsung logo

Samsung SE-W084B - External Slim DVD-writer, 20-pk optical disc drive Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14289
Info modified on:
04 Apr 2019, 06:28:49
Short summary description Samsung SE-W084B - External Slim DVD-writer, 20-pk optical disc drive Silver:

Samsung SE-W084B - External Slim DVD-writer, 20-pk, Silver, Horizontal, 2 MB, 24x, 8x, 10x

Long summary description Samsung SE-W084B - External Slim DVD-writer, 20-pk optical disc drive Silver:

Samsung SE-W084B - External Slim DVD-writer, 20-pk. Product colour: Silver, Mounting: Horizontal. Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 10x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 10x. Media types supported: DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-VIDEO, DVD-ROM, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio,..., Dimensions (WxDxH): 133 x 132 x 17.7 mm, Number of optical discs: 1 discs

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.