Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SE-S224Q optical disc drive Black DVD±R/RW

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-S224Q
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-S224Q/MIBN
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4097
This statistic is based on the 91521 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89475 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung SE-S224Q optical disc drive Black DVD±R/RW :
The short editorial description of Samsung SE-S224Q optical disc drive Black DVD±R/RW

DVD±RW, 2MB, USB 2.0, Black
More>>>
Samsung SE-S224Q optical disc drive Black DVD±R/RW:
The official marketing text of Samsung SE-S224Q optical disc drive Black DVD±R/RW as supplied by the manufacturer

22X External USB 2.0 DVD-Writer
- SpeedPlus™ power speed technology
- S.A.T (Speed Adjustment Technology)
- double OPC (Optimum Power Control) in DVD+R
- Firmware Live Update

SAMSUNG 22X External DVD Writer supports powerful over speed performance. It allows writing
with the high speed of 22X on a low cost of 16X media. You can make your own label by using the LightScribe, the Direct Disc Labeling function.

SpeedPlus™ power speed technology
- Powerful over-speed support.
- Low noise and vibration control system for high speed.
- Optimised algorithm for fastest speed.

S.A.T (Speed Adjustment Technology)
Diverse quality discs in the market. But just click to burn with no worries when you use SAMSUNG WriteMaster™. Smart enough to write in the most optimised speed for the disc automatically.

double OPC (Optimum Power Control) in DVD+R
Usually the outer side of the disc has lower writing quality because of vibration and swaying of the disc makes the servo signal worse. But Double OPC enables to check the writing quality, changes the laser power not only in the inner but also in the outer side before writing for the reliable performance.

Firmware Live Update
Install the Firmware Live Update program in your PC and it automatically upgrades the latest firmware version through internet by continued support of newer media.

light Scribe
Direct Disc Labeling technology burns labels directly onto your CDs and DVDs with laser-etched precision, using the same disc drive that burns.

RoHS compliant (Eco-Product)
- Minimum usage of environmentally harmful materials to preserve our environment.
- All SAMSUNG ODD products are RoHS compliant since ’06 July.
- RoHS = Restriction Of the Use of Certain Hazardous Substances (-Pb, Hg, -Cd, Cr6+, PBBs, PBDEs).

Short summary description Samsung SE-S224Q optical disc drive Black DVD±R/RW:
This short summary of the Samsung SE-S224Q optical disc drive Black DVD±R/RW data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SE-S224Q, Black, Vertical/Horizontal, DVD±R/RW, 2 MB, 48x, 22x

Long summary description Samsung SE-S224Q optical disc drive Black DVD±R/RW:
This is an auto-generated long summary of Samsung SE-S224Q optical disc drive Black DVD±R/RW based on the first three specs of the first five spec groups.

Samsung SE-S224Q. Product colour: Black, Mounting: Vertical/Horizontal. Optical drive type: DVD±R/RW, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 4x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Design
Internal *
The product is built in.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mounting
What size the mounting head of the product is, to couple it with a camera.
Vertical/Horizontal
Performance
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±R/RW
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
DVD+R write speed *
22x
CD rewrite speed
4x
CD-R write speed
48x
CD-RW write speed
4x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-R read speed
40x
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
130 ms
CD-ROM drive average random access time
110 ms
Other features
Media types supported
The types of media which can be used with this product.
CD-R, CD-RW, DVD-ROM, DVD-R 3.95GB, DVD-R 4.7GB Authoring, DVD-R 4.7GB General, DVD-RW 4.7GB, DVD-RW 8.5 GB(Double-layer), DVD+R 4.7GB, DVD+R 8.5GB(Double-layer), DVD+RW 4.7GB, DVD-RAM 4.7GB/2.6GB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
163 x 232 x 50 mm
Customer service details
Array